Xoxide LED Sunlight Stick - White 812

Description
After consuming all those caffeinated energy drinks, there's a good chance that your slowly rotting teeth could probably use some whitening. While you're at it, it looks like that dark and dingy PC of yours could use some, too. Boasting 18 built-in LED's and a length of 12 inches, this White LED Sunlight Stick is here to brighten things up within any modded chassis. Sure to give your PC a healthy dose of white power (the tolerant kind, that is), the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)
Description
After consuming all those caffeinated energy drinks, there's a good chance that your slowly rotting teeth could probably use some whitening. While you're at it, it looks like that dark and dingy PC of yours could use some, too. Boasting 18 built-in LED's and a length of 12 inches, this White LED Sunlight Stick is here to brighten things up within any modded chassis. Sure to give your PC a healthy dose of white power (the tolerant kind, that is), the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

Suppliers

Company
Product
Description
Supplier Links
LED Sunlight Stick - White - 812 - Xoxide
Malvern, PA, USA
LED Sunlight Stick - White
812
LED Sunlight Stick - White 812
After consuming all those caffeinated energy drinks, there's a good chance that your slowly rotting teeth could probably use some whitening. While you're at it, it looks like that dark and dingy PC of yours could use some, too. Boasting 18 built-in LED's and a length of 12 inches, this White LED Sunlight Stick is here to brighten things up within any modded chassis. Sure to give your PC a healthy dose of white power (the tolerant kind, that is), the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

After consuming all those caffeinated energy drinks, there's a good chance that your slowly rotting teeth could probably use some whitening. While you're at it, it looks like that dark and dingy PC of yours could use some, too. Boasting 18 built-in LED's and a length of 12 inches, this White LED Sunlight Stick is here to brighten things up within any modded chassis.
Sure to give your PC a healthy dose of white power (the tolerant kind, that is), the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications.
Specifications:

  • 11.8" Acrylic Tube
  • 18pc LED Lights
  • 27.5"(70 cm) Wire Length
  • 22 AWG Wire w/ 4-Pin Male & Female Connectors
  • Wire Can Be Cut Bare for DIY Projects
  • 12V DC Input
  • 2 x Molex Connectors (Male & Female)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 812
Product Name LED Sunlight Stick - White
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
AC ACCENT LIGHT KIT - LK2225/943562 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details
Portable UV Lamp, 6W Long & Short Wave (366nm & 254nm) - 93-26 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details