Xoxide LED Sunlight Stick - Red 811

Description
There's nothing like some raunchy red lighting to boost the sex appeal of your PC. Boasting 18 built-in LED's and a length of 12 inches, this RED LED Sunlight Stick is here to bring an eerie new atmosphere to any modded chassis. Emitting a fiery red glow, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)
Description
There's nothing like some raunchy red lighting to boost the sex appeal of your PC. Boasting 18 built-in LED's and a length of 12 inches, this RED LED Sunlight Stick is here to bring an eerie new atmosphere to any modded chassis. Emitting a fiery red glow, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

Suppliers

Company
Product
Description
Supplier Links
LED Sunlight Stick - Red - 811 - Xoxide
Malvern, PA, USA
LED Sunlight Stick - Red
811
LED Sunlight Stick - Red 811
There's nothing like some raunchy red lighting to boost the sex appeal of your PC. Boasting 18 built-in LED's and a length of 12 inches, this RED LED Sunlight Stick is here to bring an eerie new atmosphere to any modded chassis. Emitting a fiery red glow, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

There's nothing like some raunchy red lighting to boost the sex appeal of your PC. Boasting 18 built-in LED's and a length of 12 inches, this RED LED Sunlight Stick is here to bring an eerie new atmosphere to any modded chassis. Emitting a fiery red glow, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications.
Specifications:

  • 11.8" Acrylic Tube
  • 18pc LED Lights
  • 27.5"(70 cm) Wire Length
  • 22 AWG Wire w/ 4-Pin Male & Female Connectors
  • Wire Can Be Cut Bare for DIY Projects
  • 12V DC Input
  • 2 x Molex Connectors (Male & Female)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 811
Product Name LED Sunlight Stick - Red
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LK2507/943612 - CAMPACK DV KIT I w/ BC4112 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details
Portable UV Lamp, 4W Long & Short Wave (366nm & 254nm) - 93-24 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details