Xoxide LED Sunlight Stick - Blue 809

Description
Want to shed a little light on those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Blue LED Sunlight Stick is here to brighten things up within any modded chassis. Awash in a sea of cool blue, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)
Description
Want to shed a little light on those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Blue LED Sunlight Stick is here to brighten things up within any modded chassis. Awash in a sea of cool blue, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

Suppliers

Company
Product
Description
Supplier Links
LED Sunlight Stick - Blue - 809 - Xoxide
Malvern, PA, USA
LED Sunlight Stick - Blue
809
LED Sunlight Stick - Blue 809
Want to shed a little light on those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Blue LED Sunlight Stick is here to brighten things up within any modded chassis. Awash in a sea of cool blue, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications. Specifications: 11.8" Acrylic Tube 18pc LED Lights 27.5"(70 cm) Wire Length 22 AWG Wire w/ 4-Pin Male & Female Connectors Wire Can Be Cut Bare for DIY Projects 12V DC Input 2 x Molex Connectors (Male & Female)

Want to shed a little light on those dark and dingy recesses of your computer case? Boasting 18 built-in LED's and a length of 12 inches, this Blue LED Sunlight Stick is here to brighten things up within any modded chassis. Awash in a sea of cool blue, the Logisys LED Sunlight Stick features 27.5” long 22AWG wires with both male and female molex 4-pin connectors. The 22AWG wires can also be cut to two bare wires, allowing the user more room to fit a variety of different applications.
Specifications:

  • 11.8" Acrylic Tube
  • 18pc LED Lights
  • 27.5"(70 cm) Wire Length
  • 22 AWG Wire w/ 4-Pin Male & Female Connectors
  • Wire Can Be Cut Bare for DIY Projects
  • 12V DC Input
  • 2 x Molex Connectors (Male & Female)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 809
Product Name LED Sunlight Stick - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Cold White 6500K) - SSLM-Cold - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details