Xoxide Altec Lansing BXR1221 Speaker System 80742

Description
Featuring an elegant design that will mesh perfectly in any dorm room, basement, or office area, the Altec Lansing BXR1221 Speaker System is sure to be a gorgeous addition to any home PC setup. Allowing a noticeable enhancement to your PC, the BXR1221 is equipped to let you experience the full spectrum of sound, which is achieved by it's stellar Audio Alignment system that consists of a series of drivers, enclosure and electronics that are balanced for optimum sound. Boasting an enormous amount of sound in a relatively small package, the three-piece Altec Lansing BXR1221 Speaker System of two small-scale speakers and a 4" subwoofer, which packs enough punch to add a whole new level in gaming realism and music reproduction. Thanks to it's improved sound imaging, the enclosed set of satellite speakers are designed to improve perception of both intensive gaming and high-end stereo recordings. For easy set-up, this Altec Lansing speaker system includes built-in volume and power controls, as well as an insanely simple set-up that will connect your computer or MP3 player in a matter of seconds. Features: Audio Alignment™ - balanced Components for Optimum Sound Compact 4" Subwoofer - Adds New Levels of Epic Gaming Realism Built-In Power & Volume Controls Shielded Satellites (For Use Near Video Monitors) Easily Connects to PC or MP3 player in a Matter of Seconds Specifications: Total Continuous Power: 15 Watts RMS Total Peak Power: 30 Watts Satellite Speakers: Drivers (per Satellite): 1 x Full Range 2.5" Driver 4 Watts @ 8 ohms @ 8%THD @ 100Hz - 20KHz (2 Channels Loaded) Speaker Dimensions: 4.4” x 4” x 7.9” (113 x 101 x 201mm) Subwoofer: Woofer: 1 x 4” Woofer 7 Watts @ 4 ohms @ 10%THD @ 30Hz - 100Hz (1 Channel Loaded) Cabinet Dimensions: 7.9” x 7.9”x 8" (200 x 200 x 202mm)
Description
Featuring an elegant design that will mesh perfectly in any dorm room, basement, or office area, the Altec Lansing BXR1221 Speaker System is sure to be a gorgeous addition to any home PC setup. Allowing a noticeable enhancement to your PC, the BXR1221 is equipped to let you experience the full spectrum of sound, which is achieved by it's stellar Audio Alignment system that consists of a series of drivers, enclosure and electronics that are balanced for optimum sound. Boasting an enormous amount of sound in a relatively small package, the three-piece Altec Lansing BXR1221 Speaker System of two small-scale speakers and a 4" subwoofer, which packs enough punch to add a whole new level in gaming realism and music reproduction. Thanks to it's improved sound imaging, the enclosed set of satellite speakers are designed to improve perception of both intensive gaming and high-end stereo recordings. For easy set-up, this Altec Lansing speaker system includes built-in volume and power controls, as well as an insanely simple set-up that will connect your computer or MP3 player in a matter of seconds. Features: Audio Alignment™ - balanced Components for Optimum Sound Compact 4" Subwoofer - Adds New Levels of Epic Gaming Realism Built-In Power & Volume Controls Shielded Satellites (For Use Near Video Monitors) Easily Connects to PC or MP3 player in a Matter of Seconds Specifications: Total Continuous Power: 15 Watts RMS Total Peak Power: 30 Watts Satellite Speakers: Drivers (per Satellite): 1 x Full Range 2.5" Driver 4 Watts @ 8 ohms @ 8%THD @ 100Hz - 20KHz (2 Channels Loaded) Speaker Dimensions: 4.4” x 4” x 7.9” (113 x 101 x 201mm) Subwoofer: Woofer: 1 x 4” Woofer 7 Watts @ 4 ohms @ 10%THD @ 30Hz - 100Hz (1 Channel Loaded) Cabinet Dimensions: 7.9” x 7.9”x 8" (200 x 200 x 202mm)

Suppliers

Company
Product
Description
Supplier Links
Altec Lansing BXR1221 Speaker System - 80742 - Xoxide
Malvern, PA, USA
Altec Lansing BXR1221 Speaker System
80742
Altec Lansing BXR1221 Speaker System 80742
Featuring an elegant design that will mesh perfectly in any dorm room, basement, or office area, the Altec Lansing BXR1221 Speaker System is sure to be a gorgeous addition to any home PC setup. Allowing a noticeable enhancement to your PC, the BXR1221 is equipped to let you experience the full spectrum of sound, which is achieved by it's stellar Audio Alignment system that consists of a series of drivers, enclosure and electronics that are balanced for optimum sound. Boasting an enormous amount of sound in a relatively small package, the three-piece Altec Lansing BXR1221 Speaker System of two small-scale speakers and a 4" subwoofer, which packs enough punch to add a whole new level in gaming realism and music reproduction. Thanks to it's improved sound imaging, the enclosed set of satellite speakers are designed to improve perception of both intensive gaming and high-end stereo recordings. For easy set-up, this Altec Lansing speaker system includes built-in volume and power controls, as well as an insanely simple set-up that will connect your computer or MP3 player in a matter of seconds. Features: Audio Alignment™ - balanced Components for Optimum Sound Compact 4" Subwoofer - Adds New Levels of Epic Gaming Realism Built-In Power & Volume Controls Shielded Satellites (For Use Near Video Monitors) Easily Connects to PC or MP3 player in a Matter of Seconds Specifications: Total Continuous Power: 15 Watts RMS Total Peak Power: 30 Watts Satellite Speakers: Drivers (per Satellite): 1 x Full Range 2.5" Driver 4 Watts @ 8 ohms @ 8%THD @ 100Hz - 20KHz (2 Channels Loaded) Speaker Dimensions: 4.4” x 4” x 7.9” (113 x 101 x 201mm) Subwoofer: Woofer: 1 x 4” Woofer 7 Watts @ 4 ohms @ 10%THD @ 30Hz - 100Hz (1 Channel Loaded) Cabinet Dimensions: 7.9” x 7.9”x 8" (200 x 200 x 202mm)

Featuring an elegant design that will mesh perfectly in any dorm room, basement, or office area, the Altec Lansing BXR1221 Speaker System is sure to be a gorgeous addition to any home PC setup. Allowing a noticeable enhancement to your PC, the BXR1221 is equipped to let you experience the full spectrum of sound, which is achieved by it's stellar Audio Alignment system that consists of a series of drivers, enclosure and electronics that are balanced for optimum sound.
Boasting an enormous amount of sound in a relatively small package, the three-piece Altec Lansing BXR1221 Speaker System of two small-scale speakers and a 4" subwoofer, which packs enough punch to add a whole new level in gaming realism and music reproduction. Thanks to it's improved sound imaging, the enclosed set of satellite speakers are designed to improve perception of both intensive gaming and high-end stereo recordings.
For easy set-up, this Altec Lansing speaker system includes built-in volume and power controls, as well as an insanely simple set-up that will connect your computer or MP3 player in a matter of seconds.
Features:

  • Audio Alignment™ - balanced Components for Optimum Sound
  • Compact 4" Subwoofer - Adds New Levels of Epic Gaming Realism
  • Built-In Power & Volume Controls
  • Shielded Satellites (For Use Near Video Monitors)
  • Easily Connects to PC or MP3 player in a Matter of Seconds

Specifications:

  • Total Continuous Power: 15 Watts RMS
  • Total Peak Power: 30 Watts
  • Satellite Speakers:
    • Drivers (per Satellite): 1 x Full Range 2.5" Driver
    • 4 Watts @ 8 ohms @ 8%THD @
    • 100Hz - 20KHz (2 Channels Loaded)
    • Speaker Dimensions: 4.4” x 4” x 7.9” (113 x 101 x 201mm)
  • Subwoofer:
    • Woofer: 1 x 4” Woofer
    • 7 Watts @ 4 ohms
    • @ 10%THD @ 30Hz - 100Hz (1 Channel Loaded)
    • Cabinet Dimensions: 7.9” x 7.9”x 8" (200 x 200 x 202mm)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 80742
Product Name Altec Lansing BXR1221 Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 29 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details