Xoxide Creative Labs I-Trigue 3300 Speaker System 80740

Description
Infused with a stylish design that will make a notable impression on your desktop, the Creative Labs I-Trigue 3300 Speaker System has both the looks and performance to ensure 100% satisfaction with your PC audio experience. Driven by an ultra-powerful subwoofer, the I-Trigue Speaker System features two premium speakers infused with three Titanium drivers that sure to deliver top-notch sonic accuracy and clarity. The powerful wooden subwoofer incorporates a 6.5" long-throw driver with a dual flared port tube, emitting a steady stream of sharp, natural sound with wall-rattling bass performance. If that wasn't enough, this bad boy also features a wired remote control with a headphone jack, and is capable of delivering over 80 Watts of System Power. Perfect for the modern desktop, it's easy to see why the Creative I-Trigue® 2.1 3300 Speaker System is the ideal choice for the PC user that craves the best audio experience on the market. Features: High-Precision Titanium Drivers (Accurate Balance of Lows, Mids, & Highs) Amazing Sound Clarity w/ Unmatched Frequency Response of 30Hz - 20kHz Sleek Speaker Design (w/ Removable Grilles) Powerful 25 Watts RMS subwoofer features a 6.5" longthrow driver Wired Remote w/ Power, Volume / Bass Control, & Headphone Jack Package Includes: 2 x speakers with 6ft/2m cables 1 x Subwoofer 1 x Wired Remote Control 1 x Stereo Audio Cable 1 x Power Supply Adapter 1 x Quick Start Guide Specifications: Power Rating: 43 Watts RMS / 80 Watts System Power Satellite Speakers: (Rated @ 10% THD @ 1kHz) 9 Watts RMS per speaker (x 2 speakers) Subwoofer: (Rated @ 10% THD @ 1kHz) 25 Watts RMS Signal-to-Noise-Rati o: 80 dB Overall Frequency Response: 30 Hz to 20kHz System Requirements: Windows / PC with Stereo Output
Description
Infused with a stylish design that will make a notable impression on your desktop, the Creative Labs I-Trigue 3300 Speaker System has both the looks and performance to ensure 100% satisfaction with your PC audio experience. Driven by an ultra-powerful subwoofer, the I-Trigue Speaker System features two premium speakers infused with three Titanium drivers that sure to deliver top-notch sonic accuracy and clarity. The powerful wooden subwoofer incorporates a 6.5" long-throw driver with a dual flared port tube, emitting a steady stream of sharp, natural sound with wall-rattling bass performance. If that wasn't enough, this bad boy also features a wired remote control with a headphone jack, and is capable of delivering over 80 Watts of System Power. Perfect for the modern desktop, it's easy to see why the Creative I-Trigue® 2.1 3300 Speaker System is the ideal choice for the PC user that craves the best audio experience on the market. Features: High-Precision Titanium Drivers (Accurate Balance of Lows, Mids, & Highs) Amazing Sound Clarity w/ Unmatched Frequency Response of 30Hz - 20kHz Sleek Speaker Design (w/ Removable Grilles) Powerful 25 Watts RMS subwoofer features a 6.5" longthrow driver Wired Remote w/ Power, Volume / Bass Control, & Headphone Jack Package Includes: 2 x speakers with 6ft/2m cables 1 x Subwoofer 1 x Wired Remote Control 1 x Stereo Audio Cable 1 x Power Supply Adapter 1 x Quick Start Guide Specifications: Power Rating: 43 Watts RMS / 80 Watts System Power Satellite Speakers: (Rated @ 10% THD @ 1kHz) 9 Watts RMS per speaker (x 2 speakers) Subwoofer: (Rated @ 10% THD @ 1kHz) 25 Watts RMS Signal-to-Noise-Rati o: 80 dB Overall Frequency Response: 30 Hz to 20kHz System Requirements: Windows / PC with Stereo Output

Suppliers

Company
Product
Description
Supplier Links
Creative Labs I-Trigue 3300 Speaker System - 80740 - Xoxide
Malvern, PA, USA
Creative Labs I-Trigue 3300 Speaker System
80740
Creative Labs I-Trigue 3300 Speaker System 80740
Infused with a stylish design that will make a notable impression on your desktop, the Creative Labs I-Trigue 3300 Speaker System has both the looks and performance to ensure 100% satisfaction with your PC audio experience. Driven by an ultra-powerful subwoofer, the I-Trigue Speaker System features two premium speakers infused with three Titanium drivers that sure to deliver top-notch sonic accuracy and clarity. The powerful wooden subwoofer incorporates a 6.5" long-throw driver with a dual flared port tube, emitting a steady stream of sharp, natural sound with wall-rattling bass performance. If that wasn't enough, this bad boy also features a wired remote control with a headphone jack, and is capable of delivering over 80 Watts of System Power. Perfect for the modern desktop, it's easy to see why the Creative I-Trigue® 2.1 3300 Speaker System is the ideal choice for the PC user that craves the best audio experience on the market. Features: High-Precision Titanium Drivers (Accurate Balance of Lows, Mids, & Highs) Amazing Sound Clarity w/ Unmatched Frequency Response of 30Hz - 20kHz Sleek Speaker Design (w/ Removable Grilles) Powerful 25 Watts RMS subwoofer features a 6.5" longthrow driver Wired Remote w/ Power, Volume / Bass Control, & Headphone Jack Package Includes: 2 x speakers with 6ft/2m cables 1 x Subwoofer 1 x Wired Remote Control 1 x Stereo Audio Cable 1 x Power Supply Adapter 1 x Quick Start Guide Specifications: Power Rating: 43 Watts RMS / 80 Watts System Power Satellite Speakers: (Rated @ 10% THD @ 1kHz) 9 Watts RMS per speaker (x 2 speakers) Subwoofer: (Rated @ 10% THD @ 1kHz) 25 Watts RMS Signal-to-Noise-Rati o: 80 dB Overall Frequency Response: 30 Hz to 20kHz System Requirements: Windows / PC with Stereo Output

Infused with a stylish design that will make a notable impression on your desktop, the Creative Labs I-Trigue 3300 Speaker System has both the looks and performance to ensure 100% satisfaction with your PC audio experience.
Driven by an ultra-powerful subwoofer, the I-Trigue Speaker System features two premium speakers infused with three Titanium drivers that sure to deliver top-notch sonic accuracy and clarity. The powerful wooden subwoofer incorporates a 6.5" long-throw driver with a dual flared port tube, emitting a steady stream of sharp, natural sound with wall-rattling bass performance.
If that wasn't enough, this bad boy also features a wired remote control with a headphone jack, and is capable of delivering over 80 Watts of System Power. Perfect for the modern desktop, it's easy to see why the Creative I-Trigue® 2.1 3300 Speaker System is the ideal choice for the PC user that craves the best audio experience on the market.
Features:

  • High-Precision Titanium Drivers (Accurate Balance of Lows, Mids, & Highs)
  • Amazing Sound Clarity w/ Unmatched Frequency Response of 30Hz - 20kHz
  • Sleek Speaker Design (w/ Removable Grilles)
  • Powerful 25 Watts RMS subwoofer features a 6.5" longthrow driver
  • Wired Remote w/ Power, Volume / Bass Control, & Headphone Jack

Package Includes:

  • 2 x speakers with 6ft/2m cables
  • 1 x Subwoofer
  • 1 x Wired Remote Control
  • 1 x Stereo Audio Cable
  • 1 x Power Supply Adapter
  • 1 x Quick Start Guide

Specifications:

  • Power Rating: 43 Watts RMS / 80 Watts System Power
  • Satellite Speakers: (Rated @ 10% THD @ 1kHz)
    • 9 Watts RMS per speaker (x 2 speakers)
  • Subwoofer: (Rated @ 10% THD @ 1kHz)
    • 25 Watts RMS
  • Signal-to-Noise-Ratio: 80 dB
  • Overall Frequency Response: 30 Hz to 20kHz
  • System Requirements: Windows / PC with Stereo Output
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 80740
Product Name Creative Labs I-Trigue 3300 Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details