Xoxide Creative Inspire T6160 Home Theater Speaker System 80733

Description
Get Creative with your audio! Creative's T6160 speaker system is a full 5.1 surround configuration with features such as an Image Focusing Plate to better direct the sound without distorting quality, and a phase cap to deflect midrange from the cone for cleaner sound from your movies and games! How could you possibly go wrong?! Features: Creative Image Focusing Plate (IFP) design: The system's IFP design features a flare surrounding the satellite driver to improve sonic directivity and imaging to the listening area, giving the music more focus while preserving tonal accuracy. Phase Cap: The speaker system also features an extended bullet-shaped dust cap which deflects midrange audio from the cone, enabling cleaner high frequency performance ideal for surround movies and games. Incredible surround sound: Thrill your senses with the panoramic experience of surround sound from five satellite speakers. Enjoy accurate 5.1 positional audio during games and movies for the most realistic and exhilarating experience ever! Powerful subwoofer: Feel clean, explosive bass from the subwoofer, thanks to its large flared port tube design. You can even set your desired bass level simply by adjusting the conveniently located knob. Wired remote control: Enjoy the convenience of powering on/off the speaker system and adjusting its volume with the included wired remote. Place it within convenient reach on your desktop! Magnetically-shielde d speakers: Place these magnetically-shielde d speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing unnecessary clutter. Specifications: Configuration: 5.1 Satellite RMS Power /ea: 6 Watts Subwoofer RMS Power: 20 Watts Frequency Response: 40Hz - 20KHz Signal to Noise Ratio(SNR): >75dB Dimensions: Satellite - 5.9" x 3.0" x 3.5" Subwoofer - 10.2" x 6.3" x 7.5"
Description
Get Creative with your audio! Creative's T6160 speaker system is a full 5.1 surround configuration with features such as an Image Focusing Plate to better direct the sound without distorting quality, and a phase cap to deflect midrange from the cone for cleaner sound from your movies and games! How could you possibly go wrong?! Features: Creative Image Focusing Plate (IFP) design: The system's IFP design features a flare surrounding the satellite driver to improve sonic directivity and imaging to the listening area, giving the music more focus while preserving tonal accuracy. Phase Cap: The speaker system also features an extended bullet-shaped dust cap which deflects midrange audio from the cone, enabling cleaner high frequency performance ideal for surround movies and games. Incredible surround sound: Thrill your senses with the panoramic experience of surround sound from five satellite speakers. Enjoy accurate 5.1 positional audio during games and movies for the most realistic and exhilarating experience ever! Powerful subwoofer: Feel clean, explosive bass from the subwoofer, thanks to its large flared port tube design. You can even set your desired bass level simply by adjusting the conveniently located knob. Wired remote control: Enjoy the convenience of powering on/off the speaker system and adjusting its volume with the included wired remote. Place it within convenient reach on your desktop! Magnetically-shielde d speakers: Place these magnetically-shielde d speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing unnecessary clutter. Specifications: Configuration: 5.1 Satellite RMS Power /ea: 6 Watts Subwoofer RMS Power: 20 Watts Frequency Response: 40Hz - 20KHz Signal to Noise Ratio(SNR): >75dB Dimensions: Satellite - 5.9" x 3.0" x 3.5" Subwoofer - 10.2" x 6.3" x 7.5"

Suppliers

Company
Product
Description
Supplier Links
Creative Inspire T6160 Home Theater Speaker System - 80733 - Xoxide
Malvern, PA, USA
Creative Inspire T6160 Home Theater Speaker System
80733
Creative Inspire T6160 Home Theater Speaker System 80733
Get Creative with your audio! Creative's T6160 speaker system is a full 5.1 surround configuration with features such as an Image Focusing Plate to better direct the sound without distorting quality, and a phase cap to deflect midrange from the cone for cleaner sound from your movies and games! How could you possibly go wrong?! Features: Creative Image Focusing Plate (IFP) design: The system's IFP design features a flare surrounding the satellite driver to improve sonic directivity and imaging to the listening area, giving the music more focus while preserving tonal accuracy. Phase Cap: The speaker system also features an extended bullet-shaped dust cap which deflects midrange audio from the cone, enabling cleaner high frequency performance ideal for surround movies and games. Incredible surround sound: Thrill your senses with the panoramic experience of surround sound from five satellite speakers. Enjoy accurate 5.1 positional audio during games and movies for the most realistic and exhilarating experience ever! Powerful subwoofer: Feel clean, explosive bass from the subwoofer, thanks to its large flared port tube design. You can even set your desired bass level simply by adjusting the conveniently located knob. Wired remote control: Enjoy the convenience of powering on/off the speaker system and adjusting its volume with the included wired remote. Place it within convenient reach on your desktop! Magnetically-shielde d speakers: Place these magnetically-shielde d speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing unnecessary clutter. Specifications: Configuration: 5.1 Satellite RMS Power /ea: 6 Watts Subwoofer RMS Power: 20 Watts Frequency Response: 40Hz - 20KHz Signal to Noise Ratio(SNR): >75dB Dimensions: Satellite - 5.9" x 3.0" x 3.5" Subwoofer - 10.2" x 6.3" x 7.5"

Get Creative with your audio! Creative's T6160 speaker system is a full 5.1 surround configuration with features such as an Image Focusing Plate to better direct the sound without distorting quality, and a phase cap to deflect midrange from the cone for cleaner sound from your movies and games! How could you possibly go wrong?!
Features:

  • Creative Image Focusing Plate (IFP) design: The system's IFP design features a flare surrounding the satellite driver to improve sonic directivity and imaging to the listening area, giving the music more focus while preserving tonal accuracy.
  • Phase Cap: The speaker system also features an extended bullet-shaped dust cap which deflects midrange audio from the cone, enabling cleaner high frequency performance ideal for surround movies and games.
  • Incredible surround sound: Thrill your senses with the panoramic experience of surround sound from five satellite speakers. Enjoy accurate 5.1 positional audio during games and movies for the most realistic and exhilarating experience ever!
  • Powerful subwoofer: Feel clean, explosive bass from the subwoofer, thanks to its large flared port tube design. You can even set your desired bass level simply by adjusting the conveniently located knob.
  • Wired remote control: Enjoy the convenience of powering on/off the speaker system and adjusting its volume with the included wired remote. Place it within convenient reach on your desktop!
  • Magnetically-shielded speakers: Place these magnetically-shielded speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing unnecessary clutter.

Specifications:

  • Configuration: 5.1
  • Satellite RMS Power /ea: 6 Watts
  • Subwoofer RMS Power: 20 Watts
  • Frequency Response: 40Hz - 20KHz
  • Signal to Noise Ratio(SNR): >75dB
  • Dimensions:
    • Satellite - 5.9" x 3.0" x 3.5"
    • Subwoofer - 10.2" x 6.3" x 7.5"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 80733
Product Name Creative Inspire T6160 Home Theater Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory - 75R9546 - Newark, An Avnet Company
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
2 suppliers