Xoxide Logitech Z-5500 5.1 Digital Surround Gaming Speakers 80730

Description
Logitech has taken the award-winning Z-680 5.1 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you didn't even know you needed. And once you plug in your PC, DVD or music player, or video game console, you'll never want to listen to anything else. Dolby Digital is the universal standard for 5.1 digital sound. DVDs, PlayStation2, Xbox, digital cable, satellite TV, and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full, rich 5.1 sound. THX certification is the "seal of approval" for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos, DVD Audio discs, and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24, an enhanced, higher-resolution, studio-quality format available on many DVD video and DVD Audio discs. Features: Powerful, distortion-free bass: The new, larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest, most accurate sound reproduction DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500's support for 96 kHz / 24-bit digital audio streams Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers, set inputs, and much more. And the separate wireless remote is great for home theaters and video game consoles Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall, above or below monitor. Connect to multiple sources: Simultaneously conn
Description
Logitech has taken the award-winning Z-680 5.1 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you didn't even know you needed. And once you plug in your PC, DVD or music player, or video game console, you'll never want to listen to anything else. Dolby Digital is the universal standard for 5.1 digital sound. DVDs, PlayStation2, Xbox, digital cable, satellite TV, and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full, rich 5.1 sound. THX certification is the "seal of approval" for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos, DVD Audio discs, and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24, an enhanced, higher-resolution, studio-quality format available on many DVD video and DVD Audio discs. Features: Powerful, distortion-free bass: The new, larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest, most accurate sound reproduction DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500's support for 96 kHz / 24-bit digital audio streams Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers, set inputs, and much more. And the separate wireless remote is great for home theaters and video game consoles Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall, above or below monitor. Connect to multiple sources: Simultaneously conn

Suppliers

Company
Product
Description
Supplier Links
Logitech Z-5500 5.1 Digital Surround Gaming Speakers - 80730 - Xoxide
Malvern, PA, USA
Logitech Z-5500 5.1 Digital Surround Gaming Speakers
80730
Logitech Z-5500 5.1 Digital Surround Gaming Speakers 80730
Logitech has taken the award-winning Z-680 5.1 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization. The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you didn't even know you needed. And once you plug in your PC, DVD or music player, or video game console, you'll never want to listen to anything else. Dolby Digital is the universal standard for 5.1 digital sound. DVDs, PlayStation2, Xbox, digital cable, satellite TV, and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full, rich 5.1 sound. THX certification is the "seal of approval" for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound. DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos, DVD Audio discs, and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24, an enhanced, higher-resolution, studio-quality format available on many DVD video and DVD Audio discs. Features: Powerful, distortion-free bass: The new, larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest, most accurate sound reproduction DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500's support for 96 kHz / 24-bit digital audio streams Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers, set inputs, and much more. And the separate wireless remote is great for home theaters and video game consoles Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall, above or below monitor. Connect to multiple sources: Simultaneously conn

Logitech has taken the award-winning Z-680 5.1 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization.
The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you didn't even know you needed. And once you plug in your PC, DVD or music player, or video game console, you'll never want to listen to anything else.
Dolby Digital is the universal standard for 5.1 digital sound. DVDs, PlayStation2, Xbox, digital cable, satellite TV, and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full, rich 5.1 sound.
THX certification is the "seal of approval" for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound.
DTS Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos, DVD Audio discs, and PlayStation2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24, an enhanced, higher-resolution, studio-quality format available on many DVD video and DVD Audio discs.
Features:

  • Powerful, distortion-free bass: The new, larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass
  • Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range
  • Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest, most accurate sound reproduction
  • DTS 96/24 support: Enjoy studio-quality sound thanks to the Z-5500's support for 96 kHz / 24-bit digital audio streams
  • Amazingly powerful controls: The Digital SoundTouch Control Center lets you control volume to all speakers, set inputs, and much more. And the separate wireless remote is great for home theaters and video game consoles
  • Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall, above or below monitor.
  • Connect to multiple sources: Simultaneously conn
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 80730
Product Name Logitech Z-5500 5.1 Digital Surround Gaming Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details