Xoxide Saitek Eclipse II Illuminated Keyboard (PK02U) 80724

Description
Whether you are a weekend warrior, or an elite gamer that spends hours a day behind a computer, you understand that your equipment can make all the difference. And in a virtual life or death situation you can't have a cheapo faulty keyboard crap out on you just when you are going for the kill shot. Introducing the Eclipse II, the second edition of the award-winning keyboard from Saitek hailed by experts as the ultimate alphanumeric input device! The Eclipse II PC keyboard features variable color backlighting LED key illumination to actually illuminate through the keys for use in any light, from day to total darkness. The Eclipse II 104-key keyboard features a Zero-Slope design and adjustable wrist rest for ergonomic comfort. It is a Plug’n’Play design with USB connector and is compatible with Windows 98, SE, ME, 2000 and XP. The Saitek Eclipse II’s silky smooth key stroke and solid feel delivers one of the most delectable typing experiences you can find. Designed to last, the Eclipse II has some weight to it…this is not your standard flimsy plastic keyboard you are used to! Features: Variable color backlighting and LED intensity adjustment Media keys for volume control, play/pause, and skip tracks Adjustable keyboard angle Adjustable angle and wrist rest Silver finish and black keys with laser-cut lettering
Description
Whether you are a weekend warrior, or an elite gamer that spends hours a day behind a computer, you understand that your equipment can make all the difference. And in a virtual life or death situation you can't have a cheapo faulty keyboard crap out on you just when you are going for the kill shot. Introducing the Eclipse II, the second edition of the award-winning keyboard from Saitek hailed by experts as the ultimate alphanumeric input device! The Eclipse II PC keyboard features variable color backlighting LED key illumination to actually illuminate through the keys for use in any light, from day to total darkness. The Eclipse II 104-key keyboard features a Zero-Slope design and adjustable wrist rest for ergonomic comfort. It is a Plug’n’Play design with USB connector and is compatible with Windows 98, SE, ME, 2000 and XP. The Saitek Eclipse II’s silky smooth key stroke and solid feel delivers one of the most delectable typing experiences you can find. Designed to last, the Eclipse II has some weight to it…this is not your standard flimsy plastic keyboard you are used to! Features: Variable color backlighting and LED intensity adjustment Media keys for volume control, play/pause, and skip tracks Adjustable keyboard angle Adjustable angle and wrist rest Silver finish and black keys with laser-cut lettering

Suppliers

Company
Product
Description
Supplier Links
Saitek Eclipse II Illuminated Keyboard (PK02U) - 80724 - Xoxide
Malvern, PA, USA
Saitek Eclipse II Illuminated Keyboard (PK02U)
80724
Saitek Eclipse II Illuminated Keyboard (PK02U) 80724
Whether you are a weekend warrior, or an elite gamer that spends hours a day behind a computer, you understand that your equipment can make all the difference. And in a virtual life or death situation you can't have a cheapo faulty keyboard crap out on you just when you are going for the kill shot. Introducing the Eclipse II, the second edition of the award-winning keyboard from Saitek hailed by experts as the ultimate alphanumeric input device! The Eclipse II PC keyboard features variable color backlighting LED key illumination to actually illuminate through the keys for use in any light, from day to total darkness. The Eclipse II 104-key keyboard features a Zero-Slope design and adjustable wrist rest for ergonomic comfort. It is a Plug’n’Play design with USB connector and is compatible with Windows 98, SE, ME, 2000 and XP. The Saitek Eclipse II’s silky smooth key stroke and solid feel delivers one of the most delectable typing experiences you can find. Designed to last, the Eclipse II has some weight to it…this is not your standard flimsy plastic keyboard you are used to! Features: Variable color backlighting and LED intensity adjustment Media keys for volume control, play/pause, and skip tracks Adjustable keyboard angle Adjustable angle and wrist rest Silver finish and black keys with laser-cut lettering

Whether you are a weekend warrior, or an elite gamer that spends hours a day behind a computer, you understand that your equipment can make all the difference. And in a virtual life or death situation you can't have a cheapo faulty keyboard crap out on you just when you are going for the kill shot. Introducing the Eclipse II, the second edition of the award-winning keyboard from Saitek hailed by experts as the ultimate alphanumeric input device!
The Eclipse II PC keyboard features variable color backlighting LED key illumination to actually illuminate through the keys for use in any light, from day to total darkness. The Eclipse II 104-key keyboard features a Zero-Slope design and adjustable wrist rest for ergonomic comfort. It is a Plug’n’Play design with USB connector and is compatible with Windows 98, SE, ME, 2000 and XP.
The Saitek Eclipse II’s silky smooth key stroke and solid feel delivers one of the most delectable typing experiences you can find. Designed to last, the Eclipse II has some weight to it…this is not your standard flimsy plastic keyboard you are used to!
Features:

  • Variable color backlighting and LED intensity adjustment
  • Media keys for volume control, play/pause, and skip tracks
  • Adjustable keyboard angle
  • Adjustable angle and wrist rest
  • Silver finish and black keys with laser-cut lettering
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 80724
Product Name Saitek Eclipse II Illuminated Keyboard (PK02U)
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 1369673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Trackball
Additional Features Trackball / Trackerball
Connection Cable
View Details
Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
X-keys Professional PS/2 USB 58 Key Keyboard - XP-04-PS2-R - P.I. Engineering, Inc.
Specs
Applications Commercial
Additional Features Illuminated keyboard; Keylock (optional feature)
Mounting Desktop keyboard
View Details