Xoxide 3mm Tailed LED - White 80350

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 1500 - 2000MCD View Angle: 24-30
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 1500 - 2000MCD View Angle: 24-30

Suppliers

Company
Product
Description
Supplier Links
3mm Tailed LED - White - 80350 - Xoxide
Malvern, PA, USA
3mm Tailed LED - White
80350
3mm Tailed LED - White 80350
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 1500 - 2000MCD View Angle: 24-30

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Voltage (v): 3.0-3.4
  • Luminous Intensity: 1500 - 2000MCD
  • View Angle: 24-30
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80350
Product Name 3mm Tailed LED - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details