Xoxide 3mm Tailed LED - Amber 80349

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) :1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle (degrees): 18 Wavelength (nm): 603-608
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) :1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle (degrees): 18 Wavelength (nm): 603-608

Suppliers

Company
Product
Description
Supplier Links
3mm Tailed LED - Amber - 80349 - Xoxide
Malvern, PA, USA
3mm Tailed LED - Amber
80349
3mm Tailed LED - Amber 80349
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) :1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle (degrees): 18 Wavelength (nm): 603-608

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) :1.9-2.1
  • Current (mA): 20
  • Luminous Intensity (mcd): 2000-3000
  • View Angle (degrees): 18
  • Wavelength (nm): 603-608
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80349
Product Name 3mm Tailed LED - Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Color Lighting - 516-1710-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details