Xoxide 3mm Tailed LED - Green 80348

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.6 Current (mA): 20 Luminous Intensity (mcd): 5000-6000 View Angle (degrees): 18 Wavelength (nm):520-525
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.6 Current (mA): 20 Luminous Intensity (mcd): 5000-6000 View Angle (degrees): 18 Wavelength (nm):520-525

Suppliers

Company
Product
Description
Supplier Links
3mm Tailed LED - Green - 80348 - Xoxide
Malvern, PA, USA
3mm Tailed LED - Green
80348
3mm Tailed LED - Green 80348
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.6 Current (mA): 20 Luminous Intensity (mcd): 5000-6000 View Angle (degrees): 18 Wavelength (nm):520-525

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) : 3.0-3.6
  • Current (mA): 20
  • Luminous Intensity (mcd): 5000-6000
  • View Angle (degrees): 18
  • Wavelength (nm):520-525
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80348
Product Name 3mm Tailed LED - Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details