Xoxide 3mm Tailed LED - Red 80347

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage: 2.1 Max Voltage: 2.6 Luminous Intensity: 3000 MCD View Angle: 24-30
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage: 2.1 Max Voltage: 2.6 Luminous Intensity: 3000 MCD View Angle: 24-30

Suppliers

Company
Product
Description
Supplier Links
3mm Tailed LED - Red - 80347 - Xoxide
Malvern, PA, USA
3mm Tailed LED - Red
80347
3mm Tailed LED - Red 80347
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage: 2.1 Max Voltage: 2.6 Luminous Intensity: 3000 MCD View Angle: 24-30

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage: 2.1
  • Max Voltage: 2.6
  • Luminous Intensity: 3000 MCD
  • View Angle: 24-30
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80347
Product Name 3mm Tailed LED - Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details