Xoxide 3mm Tailed LED - UV 80345

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 100-150 MCD View Angle:18-20 Wavelength: 400-410nm
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 100-150 MCD View Angle:18-20 Wavelength: 400-410nm

Suppliers

Company
Product
Description
Supplier Links
3mm Tailed LED - UV - 80345 - Xoxide
Malvern, PA, USA
3mm Tailed LED - UV
80345
3mm Tailed LED - UV 80345
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 100-150 MCD View Angle:18-20 Wavelength: 400-410nm

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Voltage (v): 3.2-3.4
  • Luminous Intensity: 100-150 MCD
  • View Angle:18-20
  • Wavelength: 400-410nm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80345
Product Name 3mm Tailed LED - UV
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers