Xoxide 3mm Tailed LED - Blue 80344

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd): 1000-1400 View Angle (degrees): 18 Wavelength (nm):465-470
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd): 1000-1400 View Angle (degrees): 18 Wavelength (nm):465-470

Suppliers

Company
Product
Description
Supplier Links
3mm Tailed LED - Blue - 80344 - Xoxide
Malvern, PA, USA
3mm Tailed LED - Blue
80344
3mm Tailed LED - Blue 80344
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd): 1000-1400 View Angle (degrees): 18 Wavelength (nm):465-470

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) : 3.0-3.4
  • Current (mA): 20
  • Luminous Intensity (mcd): 1000-1400
  • View Angle (degrees): 18
  • Wavelength (nm):465-470
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80344
Product Name 3mm Tailed LED - Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details