Xoxide 5mm Tailed LED - White 80343

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 2000- 2500 MCD View Angle: 50-60
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 2000- 2500 MCD View Angle: 50-60

Suppliers

Company
Product
Description
Supplier Links
5mm Tailed LED - White - 80343 - Xoxide
Malvern, PA, USA
5mm Tailed LED - White
80343
5mm Tailed LED - White 80343
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 2000- 2500 MCD View Angle: 50-60

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Voltage (v): 3.0-3.4
  • Luminous Intensity: 2000- 2500 MCD
  • View Angle: 50-60
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80343
Product Name 5mm Tailed LED - White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details