Xoxide 5mm Tailed LED - Amber 80342

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2 Current (mA): 20 Luminous Intensity (mcd): 2000-2800 View Angle (degrees): 18 Wavelength (nm): 603-608
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2 Current (mA): 20 Luminous Intensity (mcd): 2000-2800 View Angle (degrees): 18 Wavelength (nm): 603-608

Suppliers

Company
Product
Description
Supplier Links
5mm Tailed LED - Amber - 80342 - Xoxide
Malvern, PA, USA
5mm Tailed LED - Amber
80342
5mm Tailed LED - Amber 80342
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2 Current (mA): 20 Luminous Intensity (mcd): 2000-2800 View Angle (degrees): 18 Wavelength (nm): 603-608

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) : 1.9-2
  • Current (mA): 20
  • Luminous Intensity (mcd): 2000-2800
  • View Angle (degrees): 18
  • Wavelength (nm): 603-608
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80342
Product Name 5mm Tailed LED - Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-1880NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details