Xoxide 5mm Tailed LED - Green 80341

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.6 Current (mA): 20 Luminous Intensity (mcd): 5000-6000 View Angle (degrees): 18 Wavelength (nm): 515-520
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.6 Current (mA): 20 Luminous Intensity (mcd): 5000-6000 View Angle (degrees): 18 Wavelength (nm): 515-520

Suppliers

Company
Product
Description
Supplier Links
5mm Tailed LED - Green - 80341 - Xoxide
Malvern, PA, USA
5mm Tailed LED - Green
80341
5mm Tailed LED - Green 80341
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.6 Current (mA): 20 Luminous Intensity (mcd): 5000-6000 View Angle (degrees): 18 Wavelength (nm): 515-520

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) : 3.0-3.6
  • Current (mA): 20
  • Luminous Intensity (mcd): 5000-6000
  • View Angle (degrees): 18
  • Wavelength (nm): 515-520
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80341
Product Name 5mm Tailed LED - Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Color Lighting - 516-ASM6-SLD2-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details