Xoxide 5mm Tailed LED - Red 80340

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle (degrees): 18 Wavelength (nm): 620-625
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle (degrees): 18 Wavelength (nm): 620-625

Suppliers

Company
Product
Description
Supplier Links
5mm Tailed LED - Red - 80340 - Xoxide
Malvern, PA, USA
5mm Tailed LED - Red
80340
5mm Tailed LED - Red 80340
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 1.9-2.1 Current (mA): 20 Luminous Intensity (mcd): 2000-3000 View Angle (degrees): 18 Wavelength (nm): 620-625

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) : 1.9-2.1
  • Current (mA): 20
  • Luminous Intensity (mcd): 2000-3000
  • View Angle (degrees): 18
  • Wavelength (nm): 620-625
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80340
Product Name 5mm Tailed LED - Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details