Xoxide 5mm Tailed LED - UV 80338

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 150-300 MCD View Angle: 24-30 Wavelength: 400-410nm
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 150-300 MCD View Angle: 24-30 Wavelength: 400-410nm

Suppliers

Company
Product
Description
Supplier Links
5mm Tailed LED - UV - 80338 - Xoxide
Malvern, PA, USA
5mm Tailed LED - UV
80338
5mm Tailed LED - UV 80338
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 150-300 MCD View Angle: 24-30 Wavelength: 400-410nm

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Voltage (v): 3.2-3.4
  • Luminous Intensity: 150-300 MCD
  • View Angle: 24-30
  • Wavelength: 400-410nm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80338
Product Name 5mm Tailed LED - UV
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - XLM2MOK01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
LED Color Lighting - 516-ASM6-SLD1-NST0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details