Xoxide 5mm Tailed LED - Blue 80337

Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd):3500-5000 View Angle (degrees): 20 Wavelength (nm): 465-470
Description
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd):3500-5000 View Angle (degrees): 20 Wavelength (nm): 465-470

Suppliers

Company
Product
Description
Supplier Links
5mm Tailed LED - Blue - 80337 - Xoxide
Malvern, PA, USA
5mm Tailed LED - Blue
80337
5mm Tailed LED - Blue 80337
Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd):3500-5000 View Angle (degrees): 20 Wavelength (nm): 465-470

Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine!
Specifications:

  • Typical Voltage (vf) : 3.0-3.4
  • Current (mA): 20
  • Luminous Intensity (mcd):3500-5000
  • View Angle (degrees): 20
  • Wavelength (nm): 465-470
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 80337
Product Name 5mm Tailed LED - Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTCC-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details