Xoxide 12" LED Strip Light 12V - Green 803

Description
With a look straight out of the Emerald City, this Green 12" LED Strip Light is sure to give you the Luck O' The Irish when playing against your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Green LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 12 inch LED Count: 15 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA
Description
With a look straight out of the Emerald City, this Green 12" LED Strip Light is sure to give you the Luck O' The Irish when playing against your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Green LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 12 inch LED Count: 15 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

Suppliers

Company
Product
Description
Supplier Links
12
Malvern, PA, USA
12" LED Strip Light 12V - Green
803
12" LED Strip Light 12V - Green 803
With a look straight out of the Emerald City, this Green 12" LED Strip Light is sure to give you the Luck O' The Irish when playing against your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Green LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 12 inch LED Count: 15 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

With a look straight out of the Emerald City, this Green 12" LED Strip Light is sure to give you the Luck O' The Irish when playing against your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test.
The workable nature of this Green LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC.
Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good.
Specifications:

  • LED Strip Length: 12 inch
  • LED Count: 15 SMD
  • Cable Length: 3 Feet
  • Operating Voltage: 12VDC
  • Operating Current: 20-25mA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 803
Product Name 12" LED Strip Light 12V - Green
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
AC/DC VIDEO TRAVEL KIT - LK2255/943623 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details
Portable UV Lamp, 4W Long & Short Wave (366nm & 254nm) - 93-24 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details