Xoxide PrimoChill PC ICE Non-Conductive Water Cooling Fluid 80265

Description
No, it’s not a special computer geek mouthwash! PC ICE is a revolutionary development in liquid cooling from PrimoChill. Designed to improve the performance of today’s most advanced PC water cooling systems, PC ICE overcomes the shortcomings of competitive fluids available on the market today. PrimoChill’s testing has revealed that PC ICE shows a maximum gain in thermal efficiency of 5C° and a minimum average of 2C° in proportional testing against standard fluid. Although the improvement is not extensive, the fluid’s capacity to decelerate the difference of temperature from idle to load environments increases the systems maximum stability, thus improving over clocking capability. PC ICE is specially formulated with lubricating properties to increase pump life and contains corrosive inhibiting ingredients to cut down on internal build up and galvanic corrosion. PC ICE is safe on all plastic, rubber and miscellaneous gasket materials as well as Non-Toxic, biodegradable and environmentally safe. PC ICE is formulated for high flow pumps and is not prone to mechanical sheering. PC ICE has a 3 year shelf life, is non-conductive and has a freeze point below -60F°. So while your breath could use a little freshening, you should stick to Tic-Tacs (trust me your friends will thank you). For cooling your PC however, PC ICE is the coolant of choice! Specifications: Pre-Mixed: Yes, Just Add to System Bottle Size: 32oz Conductive: No UV Reactive: No Shelf Life: 3 Years Freezing Point: < -60F° NOTE: Test results were in a temperature control environment and are averages. PrimoChill does not guarantee that you will have the same results. **DO NOT MIX: PC Ice includes an Anti-Microbial agent, we do not recommend mixing any other anti-algae or anti-microbial agents with the PC Ice fluid, this includes Liquid Utopia. Adding additional agents will cause a chemical reaction with the agent currently in the fluid. It is not dangerous, it will just cause the fluid not to operate at maximum levels and may cause unwanted build up.
Description
No, it’s not a special computer geek mouthwash! PC ICE is a revolutionary development in liquid cooling from PrimoChill. Designed to improve the performance of today’s most advanced PC water cooling systems, PC ICE overcomes the shortcomings of competitive fluids available on the market today. PrimoChill’s testing has revealed that PC ICE shows a maximum gain in thermal efficiency of 5C° and a minimum average of 2C° in proportional testing against standard fluid. Although the improvement is not extensive, the fluid’s capacity to decelerate the difference of temperature from idle to load environments increases the systems maximum stability, thus improving over clocking capability. PC ICE is specially formulated with lubricating properties to increase pump life and contains corrosive inhibiting ingredients to cut down on internal build up and galvanic corrosion. PC ICE is safe on all plastic, rubber and miscellaneous gasket materials as well as Non-Toxic, biodegradable and environmentally safe. PC ICE is formulated for high flow pumps and is not prone to mechanical sheering. PC ICE has a 3 year shelf life, is non-conductive and has a freeze point below -60F°. So while your breath could use a little freshening, you should stick to Tic-Tacs (trust me your friends will thank you). For cooling your PC however, PC ICE is the coolant of choice! Specifications: Pre-Mixed: Yes, Just Add to System Bottle Size: 32oz Conductive: No UV Reactive: No Shelf Life: 3 Years Freezing Point: < -60F° NOTE: Test results were in a temperature control environment and are averages. PrimoChill does not guarantee that you will have the same results. **DO NOT MIX: PC Ice includes an Anti-Microbial agent, we do not recommend mixing any other anti-algae or anti-microbial agents with the PC Ice fluid, this includes Liquid Utopia. Adding additional agents will cause a chemical reaction with the agent currently in the fluid. It is not dangerous, it will just cause the fluid not to operate at maximum levels and may cause unwanted build up.

Suppliers

Company
Product
Description
Supplier Links
PrimoChill PC ICE Non-Conductive Water Cooling Fluid - 80265 - Xoxide
Malvern, PA, USA
PrimoChill PC ICE Non-Conductive Water Cooling Fluid
80265
PrimoChill PC ICE Non-Conductive Water Cooling Fluid 80265
No, it’s not a special computer geek mouthwash! PC ICE is a revolutionary development in liquid cooling from PrimoChill. Designed to improve the performance of today’s most advanced PC water cooling systems, PC ICE overcomes the shortcomings of competitive fluids available on the market today. PrimoChill’s testing has revealed that PC ICE shows a maximum gain in thermal efficiency of 5C° and a minimum average of 2C° in proportional testing against standard fluid. Although the improvement is not extensive, the fluid’s capacity to decelerate the difference of temperature from idle to load environments increases the systems maximum stability, thus improving over clocking capability. PC ICE is specially formulated with lubricating properties to increase pump life and contains corrosive inhibiting ingredients to cut down on internal build up and galvanic corrosion. PC ICE is safe on all plastic, rubber and miscellaneous gasket materials as well as Non-Toxic, biodegradable and environmentally safe. PC ICE is formulated for high flow pumps and is not prone to mechanical sheering. PC ICE has a 3 year shelf life, is non-conductive and has a freeze point below -60F°. So while your breath could use a little freshening, you should stick to Tic-Tacs (trust me your friends will thank you). For cooling your PC however, PC ICE is the coolant of choice! Specifications: Pre-Mixed: Yes, Just Add to System Bottle Size: 32oz Conductive: No UV Reactive: No Shelf Life: 3 Years Freezing Point: < -60F° NOTE: Test results were in a temperature control environment and are averages. PrimoChill does not guarantee that you will have the same results. **DO NOT MIX: PC Ice includes an Anti-Microbial agent, we do not recommend mixing any other anti-algae or anti-microbial agents with the PC Ice fluid, this includes Liquid Utopia. Adding additional agents will cause a chemical reaction with the agent currently in the fluid. It is not dangerous, it will just cause the fluid not to operate at maximum levels and may cause unwanted build up.

No, it’s not a special computer geek mouthwash! PC ICE is a revolutionary development in liquid cooling from PrimoChill. Designed to improve the performance of today’s most advanced PC water cooling systems, PC ICE overcomes the shortcomings of competitive fluids available on the market today. PrimoChill’s testing has revealed that PC ICE shows a maximum gain in thermal efficiency of 5C° and a minimum average of 2C° in proportional testing against standard fluid. Although the improvement is not extensive, the fluid’s capacity to decelerate the difference of temperature from idle to load environments increases the systems maximum stability, thus improving over clocking capability.
PC ICE is specially formulated with lubricating properties to increase pump life and contains corrosive inhibiting ingredients to cut down on internal build up and galvanic corrosion. PC ICE is safe on all plastic, rubber and miscellaneous gasket materials as well as Non-Toxic, biodegradable and environmentally safe. PC ICE is formulated for high flow pumps and is not prone to mechanical sheering. PC ICE has a 3 year shelf life, is non-conductive and has a freeze point below -60F°. So while your breath could use a little freshening, you should stick to Tic-Tacs (trust me your friends will thank you). For cooling your PC however, PC ICE is the coolant of choice!
Specifications:

  • Pre-Mixed: Yes, Just Add to System
  • Bottle Size: 32oz
  • Conductive: No
  • UV Reactive: No
  • Shelf Life: 3 Years
  • Freezing Point: < -60F°

NOTE: Test results were in a temperature control environment and are averages. PrimoChill does not guarantee that you will have the same results.

**DO NOT MIX: PC Ice includes an Anti-Microbial agent, we do not recommend mixing any other anti-algae or anti-microbial agents with the PC Ice fluid, this includes Liquid Utopia. Adding additional agents will cause a chemical reaction with the agent currently in the fluid. It is not dangerous, it will just cause the fluid not to operate at maximum levels and may cause unwanted build up.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Metalworking Lubricants, Coolants, and Fluids
Product Number 80265
Product Name PrimoChill PC ICE Non-Conductive Water Cooling Fluid
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Synthetic Cutting and Grinding Fluid - XTREME CUT 240 - QualiChem, Inc.
Specs
Function Metal Cutting; Grinding Fluid
Composition / Chemistry Water Soluble / Emulsion; Synthetic or Semi-synthetic
Specific Gravity 0.9900 specific gravity
View Details
Cutting Fluids - 647995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Metal Cutting
Features Biodegradable
View Details