QualiChem, Inc. Semi-Synthetic Cutting and Grinding Fluid XTREME CUT 240

Description
XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding excellent surface finish. This makes it well suited to job shop operations, where multi-metal versatility and less frequent tool changes are beneficial. XTREME CUT 240 employs the latest technology to reduce maintenance, which includes no bacterial odors, no foam, no corrosion, and excellent rejection of contaminant oils. XTREME CUT 240 has been designed to exhibit superior foam control in high pressure coolant delivery systems. XTREME CUT 240 is formulated to be used in soft to moderately hard water. XTREME CUT 240 is available in is available in IBCs, drums, and pails. Refer to the Safety Data Sheet for additional physical and chemical properties, associated hazards, (if applicable), and procedures for safe handling and proper storage.
Request a Quote
Description
XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding excellent surface finish. This makes it well suited to job shop operations, where multi-metal versatility and less frequent tool changes are beneficial. XTREME CUT 240 employs the latest technology to reduce maintenance, which includes no bacterial odors, no foam, no corrosion, and excellent rejection of contaminant oils. XTREME CUT 240 has been designed to exhibit superior foam control in high pressure coolant delivery systems. XTREME CUT 240 is formulated to be used in soft to moderately hard water. XTREME CUT 240 is available in is available in IBCs, drums, and pails. Refer to the Safety Data Sheet for additional physical and chemical properties, associated hazards, (if applicable), and procedures for safe handling and proper storage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Semi-Synthetic Cutting and Grinding Fluid - XTREME CUT 240 - QualiChem, Inc.
Salem, VA, United States
Semi-Synthetic Cutting and Grinding Fluid
XTREME CUT 240
Semi-Synthetic Cutting and Grinding Fluid XTREME CUT 240
XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding excellent surface finish. This makes it well suited to job shop operations, where multi-metal versatility and less frequent tool changes are beneficial. XTREME CUT 240 employs the latest technology to reduce maintenance, which includes no bacterial odors, no foam, no corrosion, and excellent rejection of contaminant oils. XTREME CUT 240 has been designed to exhibit superior foam control in high pressure coolant delivery systems. XTREME CUT 240 is formulated to be used in soft to moderately hard water. XTREME CUT 240 is available in is available in IBCs, drums, and pails. Refer to the Safety Data Sheet for additional physical and chemical properties, associated hazards, (if applicable), and procedures for safe handling and proper storage.

XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding excellent surface finish. This makes it well suited to job shop operations, where multi-metal versatility and less frequent tool changes are beneficial. XTREME CUT 240 employs the latest technology to reduce maintenance, which includes no bacterial odors, no foam, no corrosion, and excellent rejection of contaminant oils. XTREME CUT 240 has been designed to exhibit superior foam control in high pressure coolant delivery systems. XTREME CUT 240 is formulated to be used in soft to moderately hard water. XTREME CUT 240 is available in is available in IBCs, drums, and pails. Refer to the Safety Data Sheet for additional physical and chemical properties, associated hazards, (if applicable), and procedures for safe handling and proper storage.

Supplier's Site

Technical Specifications

  QualiChem, Inc.
Product Category Synthetic Oils, Greases, and Lubricants
Product Number XTREME CUT 240
Product Name Semi-Synthetic Cutting and Grinding Fluid
Type / Function Metal Working; Grinding Fluid; Metal Cutting
Unlock Full Specs
to access all available technical data

Similar Products

Water Dilutable Cutting Fluid - GEOCOOL 890 - QualiChem, Inc.
Specs
Type / Function Metal Working Flood or Misting Coolant; Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
View Details
Cutting Oil - EQO-MAX 759 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester; Plant Oil or Animal Fat
Kinematic Viscosity 20.0 cSt (2.15E-4 ft²/sec)
View Details
Semi-Synthetic Machining Fluid - XTREME CUT 230 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
Kinematic Viscosity 220.0 cSt (0.0024 ft²/sec)
View Details
Semi-Synthetic Machining Fluid - XTREME CUT 230 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
Kinematic Viscosity 220.0 cSt (0.0024 ft²/sec)
View Details