Xoxide 24" LED Strip Light 12V - Red 802

Description
With it's fiery good looks, this Red 24" LED 12V Strip Light is sure to make a red hot impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Red LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 24 inch LED Count: 30 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA
Description
With it's fiery good looks, this Red 24" LED 12V Strip Light is sure to make a red hot impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Red LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 24 inch LED Count: 30 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

Suppliers

Company
Product
Description
Supplier Links
24
Malvern, PA, USA
24" LED Strip Light 12V - Red
802
24" LED Strip Light 12V - Red 802
With it's fiery good looks, this Red 24" LED 12V Strip Light is sure to make a red hot impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test. The workable nature of this Red LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good. Specifications: LED Strip Length: 24 inch LED Count: 30 SMD Cable Length: 3 Feet Operating Voltage: 12VDC Operating Current: 20-25mA

With it's fiery good looks, this Red 24" LED 12V Strip Light is sure to make a red hot impression on your fellow LAN Partygoers. Thanks to it's flexible design, this Logisys 12V LED Strip Light offers unobstructed freedom for the computer lighting professional who wants to put their creative juices to the test.
The workable nature of this Red LED light enables the user to attach it to any curved surface. The LED lights featured on the strip are covered by a protective silicon layer, making the strip able to withstand a great amount of strain without tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC.
Note to Modders: A 24" LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've divided it by 3, cut the odd number first, then begin to cut in set of 3. Get it? Got it? Good.
Specifications:

  • LED Strip Length: 24 inch
  • LED Count: 30 SMD
  • Cable Length: 3 Feet
  • Operating Voltage: 12VDC
  • Operating Current: 20-25mA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 802
Product Name 24" LED Strip Light 12V - Red
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
U3 Tri-Light - U30010/944741 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 12 volts
View Details
Machine Vision Lighting - Backlights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
8W Long Wave UV Tube (366nm) 92-22 - 92-22 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details