Xoxide Phobya ZuperZero Clear Concentrate Biodegradable Coolant 500 70978

Description
Phobya's coolant series was specially designed for use in PC watercooling systems! Phoba's developer's years of experience in the watercooling sector have resulted in this mixture which features all the things one could ask for in a watercooling system: Corrosion protection, algae suppression, protection from disintegration of different metals as well as extremely low electrical conductivity. Of course plastics such as PVC, NBR, Acetal, Plexi etc. will not react with this coolant. But only the functionality was considered, the coolant is also available in different colours . Special feature: Some of the Phobya coolants have special features. This coolant is completely biodegradeable, contains a lubricants for pumps and is completely transparent. This makes this coolant perfect for mixing with colour concentrates to achieve the desired colour. Ready to use mixture: This coolant is a concentrate. A mixing ratio of 1:3 (500ml concentrate and 1500ml distilled water) make an optimal coolant. Technical specifications: Content: 500ml Colour: Transparent, not UV-reactive Contents: Ethandiol 1,2 % Extent of delivery: 1x Phobya ZuperZero Clear Concentrate 500ml
Description
Phobya's coolant series was specially designed for use in PC watercooling systems! Phoba's developer's years of experience in the watercooling sector have resulted in this mixture which features all the things one could ask for in a watercooling system: Corrosion protection, algae suppression, protection from disintegration of different metals as well as extremely low electrical conductivity. Of course plastics such as PVC, NBR, Acetal, Plexi etc. will not react with this coolant. But only the functionality was considered, the coolant is also available in different colours . Special feature: Some of the Phobya coolants have special features. This coolant is completely biodegradeable, contains a lubricants for pumps and is completely transparent. This makes this coolant perfect for mixing with colour concentrates to achieve the desired colour. Ready to use mixture: This coolant is a concentrate. A mixing ratio of 1:3 (500ml concentrate and 1500ml distilled water) make an optimal coolant. Technical specifications: Content: 500ml Colour: Transparent, not UV-reactive Contents: Ethandiol 1,2 % Extent of delivery: 1x Phobya ZuperZero Clear Concentrate 500ml

Suppliers

Company
Product
Description
Supplier Links
Phobya ZuperZero Clear Concentrate Biodegradable Coolant 500 - 70978 - Xoxide
Malvern, PA, USA
Phobya ZuperZero Clear Concentrate Biodegradable Coolant 500
70978
Phobya ZuperZero Clear Concentrate Biodegradable Coolant 500 70978
Phobya's coolant series was specially designed for use in PC watercooling systems! Phoba's developer's years of experience in the watercooling sector have resulted in this mixture which features all the things one could ask for in a watercooling system: Corrosion protection, algae suppression, protection from disintegration of different metals as well as extremely low electrical conductivity. Of course plastics such as PVC, NBR, Acetal, Plexi etc. will not react with this coolant. But only the functionality was considered, the coolant is also available in different colours . Special feature: Some of the Phobya coolants have special features. This coolant is completely biodegradeable, contains a lubricants for pumps and is completely transparent. This makes this coolant perfect for mixing with colour concentrates to achieve the desired colour. Ready to use mixture: This coolant is a concentrate. A mixing ratio of 1:3 (500ml concentrate and 1500ml distilled water) make an optimal coolant. Technical specifications: Content: 500ml Colour: Transparent, not UV-reactive Contents: Ethandiol 1,2 % Extent of delivery: 1x Phobya ZuperZero Clear Concentrate 500ml

Phobya's coolant series was specially designed for use in PC watercooling systems!
Phoba's developer's years of experience in the watercooling sector have resulted in this mixture which features all the things one could ask for in a watercooling system: Corrosion protection, algae suppression, protection from disintegration of different metals as well as extremely low electrical conductivity. Of course plastics such as PVC, NBR, Acetal, Plexi etc. will not react with this coolant. But only the functionality was considered, the coolant is also available in different colours .
Special feature:
Some of the Phobya coolants have special features. This coolant is completely biodegradeable, contains a lubricants for pumps and is completely transparent. This makes this coolant perfect for mixing with colour concentrates to achieve the desired colour.
Ready to use mixture:
This coolant is a concentrate. A mixing ratio of 1:3 (500ml concentrate and 1500ml distilled water) make an optimal coolant.
Technical specifications:

  • Content: 500ml
  • Colour: Transparent, not UV-reactive
  • Contents:
  • Ethandiol 1,2 %

Extent of delivery:
1x Phobya ZuperZero Clear Concentrate 500ml

Supplier's Site

Technical Specifications

  Xoxide
Product Category Metalworking Lubricants, Coolants, and Fluids
Product Number 70978
Product Name Phobya ZuperZero Clear Concentrate Biodegradable Coolant 500
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Oil - EQO-MAX 759 - QualiChem, Inc.
Specs
Function Metal Cutting
Composition / Chemistry Plant Oil or Animal Fat; Synthetic or Semi-synthetic; Ester / Diester
Flash Point 420 F (216 C)
View Details
Cutting Fluids - 7805271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Metal Cutting
View Details