Xoxide Arctic Silver Ceramique 2 Thermal Compound (2.7 gram) 70953

Description
The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Features: Tri-Linear Ceramic Content: Like the original Céramique, Céramique 2 uses only ceramic fillers so it is neither electrically conductive nor capacitive. The tri-linear composite of aluminum oxide, zinc oxide and boron nitride allows the thinnest possible bond line with modern processors, heatsinks and electronics. Critically-sized particles and new ultra-high shear mixing techniques maximize Céramique 2's thermal performance and help maintain a stable homogenous suspension. This exclusive combination provides performance exceeding most metal based compounds. Polysynthetic Suspension Fluid: A new oil mixture, improved thermal filler properties and increased particle deagglomeration, dispersal and density enhance Céramique 2's thermal performance and overall stability. The third generation polysynthetic suspension fluid combines advanced synthetic oils to maximize wetting and stability while allowing a higher density of thermally conductive fillers. Excellent Stability: Céramique 2 is engineered to not separate, run, migrate, or bleed. Electrical Insulator: Céramique 2 does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Performance: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core. Innovative Dispenser: The amount of compound remaining in the 2.7-gram syringe is easy to determine as the rear of the plunger is perfectly flush with the flange when the syringe is empty. Easy Clean Up: Céramique 2 can easily be cleaned from CPUs and heatsinks with ArctiClean, isopropyl alcohol or any of the cleaners listed in the product instructions. Compliancy: RoHS Compliant. Specifications: Average Particle Size: <0.36 micron <0.000014 inch (70 particles lined up in a row equal 1/1000th of an inch.) Temperature Limits: Peak: -150°C to >185°C Long-Term: -150°C to 130°C Coverage Area: 2.7-gram syringe. (Approximately 1cc) At a layer 0.003" thick, one syringe will cover about 22 square in
Description
The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Features: Tri-Linear Ceramic Content: Like the original Céramique, Céramique 2 uses only ceramic fillers so it is neither electrically conductive nor capacitive. The tri-linear composite of aluminum oxide, zinc oxide and boron nitride allows the thinnest possible bond line with modern processors, heatsinks and electronics. Critically-sized particles and new ultra-high shear mixing techniques maximize Céramique 2's thermal performance and help maintain a stable homogenous suspension. This exclusive combination provides performance exceeding most metal based compounds. Polysynthetic Suspension Fluid: A new oil mixture, improved thermal filler properties and increased particle deagglomeration, dispersal and density enhance Céramique 2's thermal performance and overall stability. The third generation polysynthetic suspension fluid combines advanced synthetic oils to maximize wetting and stability while allowing a higher density of thermally conductive fillers. Excellent Stability: Céramique 2 is engineered to not separate, run, migrate, or bleed. Electrical Insulator: Céramique 2 does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Performance: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core. Innovative Dispenser: The amount of compound remaining in the 2.7-gram syringe is easy to determine as the rear of the plunger is perfectly flush with the flange when the syringe is empty. Easy Clean Up: Céramique 2 can easily be cleaned from CPUs and heatsinks with ArctiClean, isopropyl alcohol or any of the cleaners listed in the product instructions. Compliancy: RoHS Compliant. Specifications: Average Particle Size: <0.36 micron <0.000014 inch (70 particles lined up in a row equal 1/1000th of an inch.) Temperature Limits: Peak: -150°C to >185°C Long-Term: -150°C to 130°C Coverage Area: 2.7-gram syringe. (Approximately 1cc) At a layer 0.003" thick, one syringe will cover about 22 square in

Suppliers

Company
Product
Description
Supplier Links
Arctic Silver Ceramique 2 Thermal Compound (2.7 gram) - 70953 - Xoxide
Malvern, PA, USA
Arctic Silver Ceramique 2 Thermal Compound (2.7 gram)
70953
Arctic Silver Ceramique 2 Thermal Compound (2.7 gram) 70953
The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Features: Tri-Linear Ceramic Content: Like the original Céramique, Céramique 2 uses only ceramic fillers so it is neither electrically conductive nor capacitive. The tri-linear composite of aluminum oxide, zinc oxide and boron nitride allows the thinnest possible bond line with modern processors, heatsinks and electronics. Critically-sized particles and new ultra-high shear mixing techniques maximize Céramique 2's thermal performance and help maintain a stable homogenous suspension. This exclusive combination provides performance exceeding most metal based compounds. Polysynthetic Suspension Fluid: A new oil mixture, improved thermal filler properties and increased particle deagglomeration, dispersal and density enhance Céramique 2's thermal performance and overall stability. The third generation polysynthetic suspension fluid combines advanced synthetic oils to maximize wetting and stability while allowing a higher density of thermally conductive fillers. Excellent Stability: Céramique 2 is engineered to not separate, run, migrate, or bleed. Electrical Insulator: Céramique 2 does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Performance: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core. Innovative Dispenser: The amount of compound remaining in the 2.7-gram syringe is easy to determine as the rear of the plunger is perfectly flush with the flange when the syringe is empty. Easy Clean Up: Céramique 2 can easily be cleaned from CPUs and heatsinks with ArctiClean, isopropyl alcohol or any of the cleaners listed in the product instructions. Compliancy: RoHS Compliant. Specifications: Average Particle Size: <0.36 micron <0.000014 inch (70 particles lined up in a row equal 1/1000th of an inch.) Temperature Limits: Peak: -150°C to >185°C Long-Term: -150°C to 130°C Coverage Area: 2.7-gram syringe. (Approximately 1cc) At a layer 0.003" thick, one syringe will cover about 22 square in

The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions.
Features:

  • Tri-Linear Ceramic Content:
    Like the original Céramique, Céramique 2 uses only ceramic fillers so it is neither electrically conductive nor capacitive. The tri-linear composite of aluminum oxide, zinc oxide and boron nitride allows the thinnest possible bond line with modern processors, heatsinks and electronics. Critically-sized particles and new ultra-high shear mixing techniques maximize Céramique 2's thermal performance and help maintain a stable homogenous suspension. This exclusive combination provides performance exceeding most metal based compounds.
  • Polysynthetic Suspension Fluid:
    A new oil mixture, improved thermal filler properties and increased particle deagglomeration, dispersal and density enhance Céramique 2's thermal performance and overall stability. The third generation polysynthetic suspension fluid combines advanced synthetic oils to maximize wetting and stability while allowing a higher density of thermally conductive fillers.
  • Excellent Stability:
    Céramique 2 is engineered to not separate, run, migrate, or bleed.
  • Electrical Insulator:
    Céramique 2 does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive.
  • Performance:
    2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core.
  • Innovative Dispenser:
    The amount of compound remaining in the 2.7-gram syringe is easy to determine as the rear of the plunger is perfectly flush with the flange when the syringe is empty.
  • Easy Clean Up:
    Céramique 2 can easily be cleaned from CPUs and heatsinks with ArctiClean, isopropyl alcohol or any of the cleaners listed in the product instructions.
  • Compliancy:
    RoHS Compliant.

Specifications:

  • Average Particle Size:
    <0.36 micron <0.000014 inch (70 particles lined up in a row equal 1/1000th of an inch.)
  • Temperature Limits:
    Peak: -150°C to >185°C Long-Term: -150°C to 130°C
  • Coverage Area:
    2.7-gram syringe. (Approximately 1cc)
    At a layer 0.003" thick, one syringe will cover about 22 square in
Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 70953
Product Name Arctic Silver Ceramique 2 Thermal Compound (2.7 gram)
Unlock Full Specs
to access all available technical data

Similar Products

High thermal conductivity adhesive silicone thermal pads - SF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler - SARCON®PG130A - Fujipoly® America Corp.
Specs
Type High Dielectric
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details