Xoxide Raidmax Blade Case - White 70862

Description
BLADE Robot modeling front panel with the one-click 5.25" bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax. FEATURES: SCREEN PRINTING WITH SPORTS CAR STYLE SIDE PANEL 1 x 120mm fan. (optional) ROBOT FACE FRONT PANEL Better cooling performance with an amazing robot look. NOVEL 5.25" MESHED BAY COVER Smart one-click bay's cover EASY ACCESS: FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. EXPANSION SLOTS Mesh design helps ventilation well. WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. TOOL-FREE INSTALLATION New evolution design 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. BASIC SPECIFICATION EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 535(L) X 180(W) X 455(H)mm COOLING SYSTEM FRONT: 1 X 120mm blue LED fan SIDE: None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None
Description
BLADE Robot modeling front panel with the one-click 5.25" bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax. FEATURES: SCREEN PRINTING WITH SPORTS CAR STYLE SIDE PANEL 1 x 120mm fan. (optional) ROBOT FACE FRONT PANEL Better cooling performance with an amazing robot look. NOVEL 5.25" MESHED BAY COVER Smart one-click bay's cover EASY ACCESS: FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. EXPANSION SLOTS Mesh design helps ventilation well. WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. TOOL-FREE INSTALLATION New evolution design 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. BASIC SPECIFICATION EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 535(L) X 180(W) X 455(H)mm COOLING SYSTEM FRONT: 1 X 120mm blue LED fan SIDE: None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None

Suppliers

Company
Product
Description
Supplier Links
Raidmax Blade Case - White - 70862 - Xoxide
Malvern, PA, USA
Raidmax Blade Case - White
70862
Raidmax Blade Case - White 70862
BLADE Robot modeling front panel with the one-click 5.25" bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax. FEATURES: SCREEN PRINTING WITH SPORTS CAR STYLE SIDE PANEL 1 x 120mm fan. (optional) ROBOT FACE FRONT PANEL Better cooling performance with an amazing robot look. NOVEL 5.25" MESHED BAY COVER Smart one-click bay's cover EASY ACCESS: FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. EXPANSION SLOTS Mesh design helps ventilation well. WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. TOOL-FREE INSTALLATION New evolution design 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. BASIC SPECIFICATION EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 535(L) X 180(W) X 455(H)mm COOLING SYSTEM FRONT: 1 X 120mm blue LED fan SIDE: None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None

BLADE

Robot modeling front panel with the one-click 5.25" bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax.
FEATURES:

  • SCREEN PRINTING WITH SPORTS CAR STYLE
  • SIDE PANEL
    1 x 120mm fan. (optional)
  • ROBOT FACE FRONT PANEL
    Better cooling performance with an amazing robot look.
  • NOVEL 5.25" MESHED BAY COVER
    Smart one-click bay's cover
  • EASY ACCESS: FRONT I/O PORTS
    Front mounted USB 2.0 and audio ports provide easy accessibility to your devices.
  • 120MM SILENT REAR FAN
    Huge 120mm fan circulates hot air throughout your chassis.
  • EXPANSION SLOTS
    Mesh design helps ventilation well.
  • WATER COOLING SUPPORT
    Dual tube outlets for future liquid cooling support.
  • TOOL-FREE INSTALLATION
    New evolution design
  • 120MM LED FAN
    Front mounted 120mm LED fan cools your hard drive cordially.

BASIC SPECIFICATION

EXTERNAL DRIVE BAYS:4 X 5.25", 1 X 3.5"
INTERNAL DRIVE BAYS:4 X 3.5" H.D.
SYSTEM BOARD:10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO
DIMENSIONS:535(L) X 180(W) X 455(H)mm

COOLING SYSTEM

FRONT:1 X 120mm blue LED fan
SIDE:None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional)
BACK:1 x 120mm Black frame with Blue leaves fan
TOP:None
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70862
Product Name Raidmax Blade Case - White
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details