Xoxide Genius SP-HF2020 Hi-Fi Speakers w/ Remote 70777

Description
Tired of flat-boring sound from a TV? Prefer to get up out of your chair as little as possible? Genius brings all serious listeners a new set of speakers, SP-HF2020, to experience magnificent sound along with the convenience of an included remote. SP-HF2020 has a built-in professional D2Audio Digital Sound Processor (DSP) with three equalizer (EQ) effects for TV, movies, games or music enjoyment. EQ-WideSound provides a wider sound stage so it sounds like you're in an open house. EQ-DeepBass uses digital deductive method to deliver deeper and heavy low-frequency. For optimized sound position, you can use the EQ-AudioAlign selection. Not only DSP, SP-HF2020 integrates four acoustic-designed speaker units to deliver warm, precise and brilliant sound quality. It uses one close frame speaker unit to deliver more accurate sound performance for vocal and most instruments in the middle frequency. Two elastic bass drivers provide long and deep low frequency without distraction. SP-HF2020 has a wireless remote control to adjust all necessary functions. There is a digital coaxial input and two analog inputs with 2RCA and 3.5mm sockets, on the back for connection to a TV/DVD player/Game console/PC. There is a "digital" source key on the front panel and the remote to change different inputs easily. Features: Four Acoustic-designed speaker units deliver superior sound entertainment - a total of 60 watts RMS Professional D2Audio Digital Sound Processor Three optional equalizers: WideSound, DeepBass, AudioAlign Adjustable volume and digital-source selection key Piano black front panel and electroplated-copper ring Remote control included One digital coaxial input and two analog inputs Connect to TV/ DVD/Gaming device/PC easily Package Contents: One pair of speakers One RCA to 3.5mm stereo cable One remote control
Description
Tired of flat-boring sound from a TV? Prefer to get up out of your chair as little as possible? Genius brings all serious listeners a new set of speakers, SP-HF2020, to experience magnificent sound along with the convenience of an included remote. SP-HF2020 has a built-in professional D2Audio Digital Sound Processor (DSP) with three equalizer (EQ) effects for TV, movies, games or music enjoyment. EQ-WideSound provides a wider sound stage so it sounds like you're in an open house. EQ-DeepBass uses digital deductive method to deliver deeper and heavy low-frequency. For optimized sound position, you can use the EQ-AudioAlign selection. Not only DSP, SP-HF2020 integrates four acoustic-designed speaker units to deliver warm, precise and brilliant sound quality. It uses one close frame speaker unit to deliver more accurate sound performance for vocal and most instruments in the middle frequency. Two elastic bass drivers provide long and deep low frequency without distraction. SP-HF2020 has a wireless remote control to adjust all necessary functions. There is a digital coaxial input and two analog inputs with 2RCA and 3.5mm sockets, on the back for connection to a TV/DVD player/Game console/PC. There is a "digital" source key on the front panel and the remote to change different inputs easily. Features: Four Acoustic-designed speaker units deliver superior sound entertainment - a total of 60 watts RMS Professional D2Audio Digital Sound Processor Three optional equalizers: WideSound, DeepBass, AudioAlign Adjustable volume and digital-source selection key Piano black front panel and electroplated-copper ring Remote control included One digital coaxial input and two analog inputs Connect to TV/ DVD/Gaming device/PC easily Package Contents: One pair of speakers One RCA to 3.5mm stereo cable One remote control

Suppliers

Company
Product
Description
Supplier Links
Genius SP-HF2020 Hi-Fi Speakers w/ Remote - 70777 - Xoxide
Malvern, PA, USA
Genius SP-HF2020 Hi-Fi Speakers w/ Remote
70777
Genius SP-HF2020 Hi-Fi Speakers w/ Remote 70777
Tired of flat-boring sound from a TV? Prefer to get up out of your chair as little as possible? Genius brings all serious listeners a new set of speakers, SP-HF2020, to experience magnificent sound along with the convenience of an included remote. SP-HF2020 has a built-in professional D2Audio Digital Sound Processor (DSP) with three equalizer (EQ) effects for TV, movies, games or music enjoyment. EQ-WideSound provides a wider sound stage so it sounds like you're in an open house. EQ-DeepBass uses digital deductive method to deliver deeper and heavy low-frequency. For optimized sound position, you can use the EQ-AudioAlign selection. Not only DSP, SP-HF2020 integrates four acoustic-designed speaker units to deliver warm, precise and brilliant sound quality. It uses one close frame speaker unit to deliver more accurate sound performance for vocal and most instruments in the middle frequency. Two elastic bass drivers provide long and deep low frequency without distraction. SP-HF2020 has a wireless remote control to adjust all necessary functions. There is a digital coaxial input and two analog inputs with 2RCA and 3.5mm sockets, on the back for connection to a TV/DVD player/Game console/PC. There is a "digital" source key on the front panel and the remote to change different inputs easily. Features: Four Acoustic-designed speaker units deliver superior sound entertainment - a total of 60 watts RMS Professional D2Audio Digital Sound Processor Three optional equalizers: WideSound, DeepBass, AudioAlign Adjustable volume and digital-source selection key Piano black front panel and electroplated-copper ring Remote control included One digital coaxial input and two analog inputs Connect to TV/ DVD/Gaming device/PC easily Package Contents: One pair of speakers One RCA to 3.5mm stereo cable One remote control

Tired of flat-boring sound from a TV? Prefer to get up out of your chair as little as possible? Genius brings all serious listeners a new set of speakers, SP-HF2020, to experience magnificent sound along with the convenience of an included remote.
SP-HF2020 has a built-in professional D2Audio Digital Sound Processor (DSP) with three equalizer (EQ) effects for TV, movies, games or music enjoyment. EQ-WideSound provides a wider sound stage so it sounds like you're in an open house. EQ-DeepBass uses digital deductive method to deliver deeper and heavy low-frequency. For optimized sound position, you can use the EQ-AudioAlign selection. Not only DSP, SP-HF2020 integrates four acoustic-designed speaker units to deliver warm, precise and brilliant sound quality. It uses one close frame speaker unit to deliver more accurate sound performance for vocal and most instruments in the middle frequency. Two elastic bass drivers provide long and deep low frequency without distraction.
SP-HF2020 has a wireless remote control to adjust all necessary functions. There is a digital coaxial input and two analog inputs with 2RCA and 3.5mm sockets, on the back for connection to a TV/DVD player/Game console/PC. There is a "digital" source key on the front panel and the remote to change different inputs easily.
Features:

  • Four Acoustic-designed speaker units deliver superior sound entertainment - a total of 60 watts RMS
  • Professional D2Audio Digital Sound Processor
  • Three optional equalizers: WideSound, DeepBass, AudioAlign
  • Adjustable volume and digital-source selection key
  • Piano black front panel and electroplated-copper ring
  • Remote control included
  • One digital coaxial input and two analog inputs
  • Connect to TV/ DVD/Gaming device/PC easily

Package Contents:

  • One pair of speakers
  • One RCA to 3.5mm stereo cable
  • One remote control
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70777
Product Name Genius SP-HF2020 Hi-Fi Speakers w/ Remote
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details