Xoxide StreetGlow 49" LED Tailgate Lights - Red 70741

Description
Tailgate Strip StreetGlow's 49" LED Tailgate Light Bar provides both enhanced safety and visibility. Features inclue Running Lights, Brake Lights and Turn Signals. Easy wiring with included trailer connector • Available lengths: 49" LED Tailgate Strip & 60" LED Tailgate Strip • Fits most trucks & SUVs • Available in pairs
Description
Tailgate Strip StreetGlow's 49" LED Tailgate Light Bar provides both enhanced safety and visibility. Features inclue Running Lights, Brake Lights and Turn Signals. Easy wiring with included trailer connector • Available lengths: 49" LED Tailgate Strip & 60" LED Tailgate Strip • Fits most trucks & SUVs • Available in pairs

Suppliers

Company
Product
Description
Supplier Links
StreetGlow 49
Malvern, PA, USA
StreetGlow 49" LED Tailgate Lights - Red
70741
StreetGlow 49" LED Tailgate Lights - Red 70741
Tailgate Strip StreetGlow's 49" LED Tailgate Light Bar provides both enhanced safety and visibility. Features inclue Running Lights, Brake Lights and Turn Signals. Easy wiring with included trailer connector • Available lengths: 49" LED Tailgate Strip & 60" LED Tailgate Strip • Fits most trucks & SUVs • Available in pairs

Tailgate Strip
StreetGlow's 49" LED Tailgate Light Bar provides both enhanced safety and visibility. Features inclue Running Lights, Brake Lights and Turn Signals. Easy wiring with included trailer connector
• Available lengths: 49" LED Tailgate Strip & 60" LED Tailgate Strip
• Fits most trucks & SUVs
• Available in pairs

Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 70741
Product Name StreetGlow 49" LED Tailgate Lights - Red
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
U3 Tri-Light - U30010/944741 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 12 volts
View Details
Industrial and Factory Automation LED Lighting - WL50-2 General Purpose EZ-LIGHT - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details
Portable UV Lamp, 4W Long & Short Wave (366nm & 254nm) - 93-24 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details