Xoxide Cyber Snipa Sonar Portable Mini Speaker 70716

Description
Sure, it might be named PMS, but this little speaker will definitely put you in a good mood! If you've ever tried to listen to music, movies or play your favorite games on your laptop or smartphone, you've surely noticed the sound quality to be a bit lacking. Luckily, the Sonar Portable Mini Speaker (PMS) provides shockingly powerful, clear and loud sound in a tiny capsule that fits conveniently into your pocket. Utilizing patented vacuum bass technology, the unit pops open to create rich, full sound when connected to virtually any media device. Simply collapse it when you're done and take it with you wherever you go. Whether you just want to upgrade the sound on your laptop without big desktop speakers or you need great sound on the go when you're traveling or just lounging by the pool, the Sonar PMS will be your solution. Comes with a built-in connector and rechargeable lithium battery that lasts for hours along with a convenient carrying pouch and simple USB charging extension cable. Specifications: Package 4.75" x 6" x 2.5" System PC, Laptop, MP3 Player/iPod, PSP, DS, Tablet Connection Ø3.5mm audio jack Wattage 3w Package Contents 1 x Cyber Snipa Sonar Portable Mini Speaker 1 x Carrying Pouch 1 x Extension/Charging Cable 1x Instruction Guide
Description
Sure, it might be named PMS, but this little speaker will definitely put you in a good mood! If you've ever tried to listen to music, movies or play your favorite games on your laptop or smartphone, you've surely noticed the sound quality to be a bit lacking. Luckily, the Sonar Portable Mini Speaker (PMS) provides shockingly powerful, clear and loud sound in a tiny capsule that fits conveniently into your pocket. Utilizing patented vacuum bass technology, the unit pops open to create rich, full sound when connected to virtually any media device. Simply collapse it when you're done and take it with you wherever you go. Whether you just want to upgrade the sound on your laptop without big desktop speakers or you need great sound on the go when you're traveling or just lounging by the pool, the Sonar PMS will be your solution. Comes with a built-in connector and rechargeable lithium battery that lasts for hours along with a convenient carrying pouch and simple USB charging extension cable. Specifications: Package 4.75" x 6" x 2.5" System PC, Laptop, MP3 Player/iPod, PSP, DS, Tablet Connection Ø3.5mm audio jack Wattage 3w Package Contents 1 x Cyber Snipa Sonar Portable Mini Speaker 1 x Carrying Pouch 1 x Extension/Charging Cable 1x Instruction Guide

Suppliers

Company
Product
Description
Supplier Links
Cyber Snipa Sonar Portable Mini Speaker - 70716 - Xoxide
Malvern, PA, USA
Cyber Snipa Sonar Portable Mini Speaker
70716
Cyber Snipa Sonar Portable Mini Speaker 70716
Sure, it might be named PMS, but this little speaker will definitely put you in a good mood! If you've ever tried to listen to music, movies or play your favorite games on your laptop or smartphone, you've surely noticed the sound quality to be a bit lacking. Luckily, the Sonar Portable Mini Speaker (PMS) provides shockingly powerful, clear and loud sound in a tiny capsule that fits conveniently into your pocket. Utilizing patented vacuum bass technology, the unit pops open to create rich, full sound when connected to virtually any media device. Simply collapse it when you're done and take it with you wherever you go. Whether you just want to upgrade the sound on your laptop without big desktop speakers or you need great sound on the go when you're traveling or just lounging by the pool, the Sonar PMS will be your solution. Comes with a built-in connector and rechargeable lithium battery that lasts for hours along with a convenient carrying pouch and simple USB charging extension cable. Specifications: Package 4.75" x 6" x 2.5" System PC, Laptop, MP3 Player/iPod, PSP, DS, Tablet Connection Ø3.5mm audio jack Wattage 3w Package Contents 1 x Cyber Snipa Sonar Portable Mini Speaker 1 x Carrying Pouch 1 x Extension/Charging Cable 1x Instruction Guide

Sure, it might be named PMS, but this little speaker will definitely put you in a good mood! If you've ever tried to listen to music, movies or play your favorite games on your laptop or smartphone, you've surely noticed the sound quality to be a bit lacking. Luckily, the Sonar Portable Mini Speaker (PMS) provides shockingly powerful, clear and loud sound in a tiny capsule that fits conveniently into your pocket. Utilizing patented vacuum bass technology, the unit pops open to create rich, full sound when connected to virtually any media device. Simply collapse it when you're done and take it with you wherever you go.
Whether you just want to upgrade the sound on your laptop without big desktop speakers or you need great sound on the go when you're traveling or just lounging by the pool, the Sonar PMS will be your solution. Comes with a built-in connector and rechargeable lithium battery that lasts for hours along with a convenient carrying pouch and simple USB charging extension cable.

Specifications:
Package4.75" x 6" x 2.5"
SystemPC, Laptop, MP3 Player/iPod, PSP, DS, Tablet
ConnectionØ3.5mm audio jack
Wattage3w
Package Contents
1 x Cyber Snipa Sonar Portable Mini Speaker
1 x Carrying Pouch
1 x Extension/Charging Cable
1x Instruction Guide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70716
Product Name Cyber Snipa Sonar Portable Mini Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details