Xoxide XSPC 120mm Universal Radiator Stand 70670

Description
Suitable for single, dual, triple and quad 120mm radiators Material: Steel Powdercoated Black Finish Supports: RX120 RX240 RX360 RX480 RS120 RS240 RS360
Description
Suitable for single, dual, triple and quad 120mm radiators Material: Steel Powdercoated Black Finish Supports: RX120 RX240 RX360 RX480 RS120 RS240 RS360

Suppliers

Company
Product
Description
Supplier Links
XSPC 120mm Universal Radiator Stand - 70670 - Xoxide
Malvern, PA, USA
XSPC 120mm Universal Radiator Stand
70670
XSPC 120mm Universal Radiator Stand 70670
Suitable for single, dual, triple and quad 120mm radiators Material: Steel Powdercoated Black Finish Supports: RX120 RX240 RX360 RX480 RS120 RS240 RS360

Suitable for single, dual, triple and quad 120mm radiators
Material:

  • Steel
  • Powdercoated Black Finish
  • Supports:
    • RX120
    • RX240
    • RX360
    • RX480
    • RS120
    • RS240
    • RS360
Supplier's Site

Technical Specifications

  Xoxide
Product Category Support Stands
Product Number 70670
Product Name XSPC 120mm Universal Radiator Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Leg Supports -  - Omni Metalcraft Corp.
Omni Metalcraft Corp.
View Details
PVS - Vacuum work stand for clamping workpieces PVS-1-SPL-250 SEG-4 - 13.01.01.10100 - Schmalz Inc.
Specs
Type Stand
Height 2.46 to 3.61 ft (7.5 to 11 dm)
Capacity 198 lbs (90 kg)
View Details