Xoxide Apevia X-Trooper Case - Green 70616

Description
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Window Version: Large See-Through Side Window Max. 5 Cooling Fans (All Included) 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front) 2 x 120mm (Top) + 1 x 120mm (Rear) Fans Black Interior Power Supply: N/A Color Option: Black Case w/ Blue or Green or Red LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)
Description
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Window Version: Large See-Through Side Window Max. 5 Cooling Fans (All Included) 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front) 2 x 120mm (Top) + 1 x 120mm (Rear) Fans Black Interior Power Supply: N/A Color Option: Black Case w/ Blue or Green or Red LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Trooper Case - Green - 70616 - Xoxide
Malvern, PA, USA
Apevia X-Trooper Case - Green
70616
Apevia X-Trooper Case - Green 70616
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Window Version: Large See-Through Side Window Max. 5 Cooling Fans (All Included) 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front) 2 x 120mm (Top) + 1 x 120mm (Rear) Fans Black Interior Power Supply: N/A Color Option: Black Case w/ Blue or Green or Red LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling.

X-Trooper Specification

Window Version:

  • Large See-Through Side Window
  • Max. 5 Cooling Fans (All Included)
    • 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front)
    • 2 x 120mm (Top) + 1 x 120mm (Rear) Fans
  • Black Interior
  • Power Supply: N/A
  • Color Option: Black Case w/ Blue or Green or Red LED Fans

Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA
11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.)
2 x Water Cooling Holes on Back Plate
Fits Graphics Cards up to 11" in length
Fits Motherboard Size up to 11" x 12"
Thumb Screws for Side Panel
Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70616
Product Name Apevia X-Trooper Case - Green
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details