Xoxide Universal Hard Drive Stand 70560

Description
If your hard drives are going to live outside of enclosures... at least give them some legs to stand on! This set of hard drive legs can be attached to either a single 3.5" drive or two 2.5" drives to provide circulation and shock dampening. Made from a soft but durable material that absorbs vibrations, the legs are designed so multiple hard drives can be stacked on top of each other. Each set includes four legs. Includes mounting screws. Hard drives not included. Compatible with 2.5" and 3.5" drives (IDE or SATA) Each set fits one 3.5" drive or two 2.5" drives
Description
If your hard drives are going to live outside of enclosures... at least give them some legs to stand on! This set of hard drive legs can be attached to either a single 3.5" drive or two 2.5" drives to provide circulation and shock dampening. Made from a soft but durable material that absorbs vibrations, the legs are designed so multiple hard drives can be stacked on top of each other. Each set includes four legs. Includes mounting screws. Hard drives not included. Compatible with 2.5" and 3.5" drives (IDE or SATA) Each set fits one 3.5" drive or two 2.5" drives

Suppliers

Company
Product
Description
Supplier Links
Universal Hard Drive Stand - 70560 - Xoxide
Malvern, PA, USA
Universal Hard Drive Stand
70560
Universal Hard Drive Stand 70560
If your hard drives are going to live outside of enclosures... at least give them some legs to stand on! This set of hard drive legs can be attached to either a single 3.5" drive or two 2.5" drives to provide circulation and shock dampening. Made from a soft but durable material that absorbs vibrations, the legs are designed so multiple hard drives can be stacked on top of each other. Each set includes four legs. Includes mounting screws. Hard drives not included. Compatible with 2.5" and 3.5" drives (IDE or SATA) Each set fits one 3.5" drive or two 2.5" drives

If your hard drives are going to live outside of enclosures... at least give them some legs to stand on! This set of hard drive legs can be attached to either a single 3.5" drive or two 2.5" drives to provide circulation and shock dampening. Made from a soft but durable material that absorbs vibrations, the legs are designed so multiple hard drives can be stacked on top of each other. Each set includes four legs. Includes mounting screws. Hard drives not included.

  • Compatible with 2.5" and 3.5" drives (IDE or SATA)
  • Each set fits one 3.5" drive or two 2.5" drives
Supplier's Site

Technical Specifications

  Xoxide
Product Category Support Stands
Product Number 70560
Product Name Universal Hard Drive Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PVS - Vacuum work stand for clamping workpieces PVS-1-SPL-250 SEG-4 - 13.01.01.10100 - Schmalz Inc.
Specs
Type Stand
Height 2.46 to 3.61 ft (7.5 to 11 dm)
Capacity 198 lbs (90 kg)
View Details
Jack Stand - ZJS-061 - Zinko Hydraulic Jack
Zinko Hydraulic Jack
Specs
Type Jack Stand
Capacity 12000 lbs (5442 kg)
View Details