Xoxide Genius SP-HF1800A 50-watt Three-way Hi-Fi Wood Speakers 70536

Description
50-watt Three-way Hi-Fi Wood Speakers SP-HF1800A Three-way speaker units assure accurate sound quality Total 50 watts RMS Burnished black wood color Adjustable Volume, Bass and Treble controls Line-in jack and headphone jack Connect to PC/ TV/ DVD/ Gaming device easily SP-HF1800A is the new 3-way Hi-Fi wooden speaker system with 50 watts RMS audio output. With this 3-way design, SP-HF1800A uses Hi-Fi crossover technology that makes each speaker unit respond to high, middle and low frequency respectively. SP-HF1800A integrates all sound into the perfect enveloping effects around the listener with magnificent, balance, vivid, and richer quality. The middle driver uses the 4” close frame speaker unit to deliver more accurate sound performance for vocal and most instruments from 500Hz to 7,000 Hz frequency. The lower 4” woofer is for long and deep bass without distraction less than 500Hz frequency. For personal sound preference, just adjust the Bass and Treble controls. There are two audio inputs with 2RCA and 3.5mm sockets, on the back for connection to PC/TV/DVD player/Game consoles. It also has an extra line-in jack on the front panel for connecting to an iPod, MP3 player, or CD player without disconnecting the speakers from the PC. And, it has a headphone jack for private listening. Specifications: RMS(watts) 50 Volume Control YES Bass/Tone Base Treble/Echo Treble Headphone Jack YES Line-in YES Power ON/OFF NO Travel Bag NO Channel volume Control NO Aux/5.1CH NO
Description
50-watt Three-way Hi-Fi Wood Speakers SP-HF1800A Three-way speaker units assure accurate sound quality Total 50 watts RMS Burnished black wood color Adjustable Volume, Bass and Treble controls Line-in jack and headphone jack Connect to PC/ TV/ DVD/ Gaming device easily SP-HF1800A is the new 3-way Hi-Fi wooden speaker system with 50 watts RMS audio output. With this 3-way design, SP-HF1800A uses Hi-Fi crossover technology that makes each speaker unit respond to high, middle and low frequency respectively. SP-HF1800A integrates all sound into the perfect enveloping effects around the listener with magnificent, balance, vivid, and richer quality. The middle driver uses the 4” close frame speaker unit to deliver more accurate sound performance for vocal and most instruments from 500Hz to 7,000 Hz frequency. The lower 4” woofer is for long and deep bass without distraction less than 500Hz frequency. For personal sound preference, just adjust the Bass and Treble controls. There are two audio inputs with 2RCA and 3.5mm sockets, on the back for connection to PC/TV/DVD player/Game consoles. It also has an extra line-in jack on the front panel for connecting to an iPod, MP3 player, or CD player without disconnecting the speakers from the PC. And, it has a headphone jack for private listening. Specifications: RMS(watts) 50 Volume Control YES Bass/Tone Base Treble/Echo Treble Headphone Jack YES Line-in YES Power ON/OFF NO Travel Bag NO Channel volume Control NO Aux/5.1CH NO

Suppliers

Company
Product
Description
Supplier Links
Genius SP-HF1800A 50-watt Three-way Hi-Fi Wood Speakers - 70536 - Xoxide
Malvern, PA, USA
Genius SP-HF1800A 50-watt Three-way Hi-Fi Wood Speakers
70536
Genius SP-HF1800A 50-watt Three-way Hi-Fi Wood Speakers 70536
50-watt Three-way Hi-Fi Wood Speakers SP-HF1800A Three-way speaker units assure accurate sound quality Total 50 watts RMS Burnished black wood color Adjustable Volume, Bass and Treble controls Line-in jack and headphone jack Connect to PC/ TV/ DVD/ Gaming device easily SP-HF1800A is the new 3-way Hi-Fi wooden speaker system with 50 watts RMS audio output. With this 3-way design, SP-HF1800A uses Hi-Fi crossover technology that makes each speaker unit respond to high, middle and low frequency respectively. SP-HF1800A integrates all sound into the perfect enveloping effects around the listener with magnificent, balance, vivid, and richer quality. The middle driver uses the 4” close frame speaker unit to deliver more accurate sound performance for vocal and most instruments from 500Hz to 7,000 Hz frequency. The lower 4” woofer is for long and deep bass without distraction less than 500Hz frequency. For personal sound preference, just adjust the Bass and Treble controls. There are two audio inputs with 2RCA and 3.5mm sockets, on the back for connection to PC/TV/DVD player/Game consoles. It also has an extra line-in jack on the front panel for connecting to an iPod, MP3 player, or CD player without disconnecting the speakers from the PC. And, it has a headphone jack for private listening. Specifications: RMS(watts) 50 Volume Control YES Bass/Tone Base Treble/Echo Treble Headphone Jack YES Line-in YES Power ON/OFF NO Travel Bag NO Channel volume Control NO Aux/5.1CH NO

50-watt Three-way Hi-Fi Wood Speakers
SP-HF1800A

  • Three-way speaker units assure accurate sound quality
  • Total 50 watts RMS
  • Burnished black wood color
  • Adjustable Volume, Bass and Treble controls
  • Line-in jack and headphone jack
  • Connect to PC/ TV/ DVD/ Gaming device easily

SP-HF1800A is the new 3-way Hi-Fi wooden speaker system with 50 watts RMS audio output. With this 3-way design, SP-HF1800A uses Hi-Fi crossover technology that makes each speaker unit respond to high, middle and low frequency respectively.
SP-HF1800A integrates all sound into the perfect enveloping effects around the listener with magnificent, balance, vivid, and richer quality. The middle driver uses the 4” close frame speaker unit to deliver more accurate sound performance for vocal and most instruments from 500Hz to 7,000 Hz frequency. The lower 4” woofer is for long and deep bass without distraction less than 500Hz frequency. For personal sound preference, just adjust the Bass and Treble controls.
There are two audio inputs with 2RCA and 3.5mm sockets, on the back for connection to PC/TV/DVD player/Game consoles. It also has an extra line-in jack on the front panel for connecting to an iPod, MP3 player, or CD player without disconnecting the speakers from the PC. And, it has a headphone jack for private listening.
Specifications:

RMS(watts)50
Volume ControlYES
Bass/ToneBase
Treble/EchoTreble
Headphone JackYES
Line-inYES
Power ON/OFFNO
Travel BagNO
Channel volume ControlNO
Aux/5.1CHNO
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70536
Product Name Genius SP-HF1800A 50-watt Three-way Hi-Fi Wood Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details