Xoxide Genius SW-G2.1 1250 4-Piece Gaming Speakers 70534

Description
4-Piece Gaming Speakers SW-G2.1 1250 Total output power 38 watts (RMS) Ultra-rigid MDF wooden cabinet subwoofer with rich and deep bass Curvaceous satellite speakers with hook design Adjustable Volume and Bass controls Microphone jack for online talking Headphone jack for private listening Genius brings you amazing bass enjoyment for music and gaming enthusiasts with this new speaker system, SW-G2.1 1250. Its subwoofer uses an advanced 5.25” drive unit in an ultra-rigid MDF board cabinet, so you can be encompassed by solid, deep and extended bass. The curvaceous satellite speakers with magnetically-shielde d 3” cones deliver full midrange and well-balanced detailed sound. The individual control box makes it easier to adjust the volume and bass. There is also microphone jack on the control box for chatting with on-line game partners. SW-G2.1 1250 has a 3.5mm standard input for PC game and MP3/CD player users, and a 2RCA jack for game consoles, DVD players and TV listeners. It also has a headphone jack for private listening. So don’t hesitate anymore, experience the 38-watt dynamic booming sound of the SW-G2.1 1250. Specifications: RMS(watts) 38 Volume Control YES Bass/Tone Bass Headphone Jack YES Line-in NO Power ON/OFF NO Travel Bag NO Micro-phone Jack YES 5.1CH Input NO Channel volume Control NO
Description
4-Piece Gaming Speakers SW-G2.1 1250 Total output power 38 watts (RMS) Ultra-rigid MDF wooden cabinet subwoofer with rich and deep bass Curvaceous satellite speakers with hook design Adjustable Volume and Bass controls Microphone jack for online talking Headphone jack for private listening Genius brings you amazing bass enjoyment for music and gaming enthusiasts with this new speaker system, SW-G2.1 1250. Its subwoofer uses an advanced 5.25” drive unit in an ultra-rigid MDF board cabinet, so you can be encompassed by solid, deep and extended bass. The curvaceous satellite speakers with magnetically-shielde d 3” cones deliver full midrange and well-balanced detailed sound. The individual control box makes it easier to adjust the volume and bass. There is also microphone jack on the control box for chatting with on-line game partners. SW-G2.1 1250 has a 3.5mm standard input for PC game and MP3/CD player users, and a 2RCA jack for game consoles, DVD players and TV listeners. It also has a headphone jack for private listening. So don’t hesitate anymore, experience the 38-watt dynamic booming sound of the SW-G2.1 1250. Specifications: RMS(watts) 38 Volume Control YES Bass/Tone Bass Headphone Jack YES Line-in NO Power ON/OFF NO Travel Bag NO Micro-phone Jack YES 5.1CH Input NO Channel volume Control NO

Suppliers

Company
Product
Description
Supplier Links
Genius SW-G2.1 1250 4-Piece Gaming Speakers - 70534 - Xoxide
Malvern, PA, USA
Genius SW-G2.1 1250 4-Piece Gaming Speakers
70534
Genius SW-G2.1 1250 4-Piece Gaming Speakers 70534
4-Piece Gaming Speakers SW-G2.1 1250 Total output power 38 watts (RMS) Ultra-rigid MDF wooden cabinet subwoofer with rich and deep bass Curvaceous satellite speakers with hook design Adjustable Volume and Bass controls Microphone jack for online talking Headphone jack for private listening Genius brings you amazing bass enjoyment for music and gaming enthusiasts with this new speaker system, SW-G2.1 1250. Its subwoofer uses an advanced 5.25” drive unit in an ultra-rigid MDF board cabinet, so you can be encompassed by solid, deep and extended bass. The curvaceous satellite speakers with magnetically-shielde d 3” cones deliver full midrange and well-balanced detailed sound. The individual control box makes it easier to adjust the volume and bass. There is also microphone jack on the control box for chatting with on-line game partners. SW-G2.1 1250 has a 3.5mm standard input for PC game and MP3/CD player users, and a 2RCA jack for game consoles, DVD players and TV listeners. It also has a headphone jack for private listening. So don’t hesitate anymore, experience the 38-watt dynamic booming sound of the SW-G2.1 1250. Specifications: RMS(watts) 38 Volume Control YES Bass/Tone Bass Headphone Jack YES Line-in NO Power ON/OFF NO Travel Bag NO Micro-phone Jack YES 5.1CH Input NO Channel volume Control NO

4-Piece Gaming Speakers
SW-G2.1 1250

  • Total output power 38 watts (RMS)
  • Ultra-rigid MDF wooden cabinet subwoofer with rich and deep bass
  • Curvaceous satellite speakers with hook design
  • Adjustable Volume and Bass controls
  • Microphone jack for online talking
  • Headphone jack for private listening

Genius brings you amazing bass enjoyment for music and gaming enthusiasts with this new speaker system, SW-G2.1 1250. Its subwoofer uses an advanced 5.25” drive unit in an ultra-rigid MDF board cabinet, so you can be encompassed by solid, deep and extended bass. The curvaceous satellite speakers with magnetically-shielded 3” cones deliver full midrange and well-balanced detailed sound. The individual control box makes it easier to adjust the volume and bass. There is also microphone jack on the control box for chatting with on-line game partners. SW-G2.1 1250 has a 3.5mm standard input for PC game and MP3/CD player users, and a 2RCA jack for game consoles, DVD players and TV listeners. It also has a headphone jack for private listening. So don’t hesitate anymore, experience the 38-watt dynamic booming sound of the SW-G2.1 1250.
Specifications:

RMS(watts)38
Volume ControlYES
Bass/ToneBass
Headphone JackYES
Line-inNO
Power ON/OFFNO
Travel BagNO
Micro-phone JackYES
5.1CH InputNO
Channel volume ControlNO
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70534
Product Name Genius SW-G2.1 1250 4-Piece Gaming Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-20N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
4 suppliers