Xoxide Antec DF-35 DarkFleet Case 70507

Description
The DF-35 is a unique chassis - massively convenient, but in a swifter, lighter mid-tower size. It starts with the brilliant white LEDs set in variable-speed, knob-controlled Fleet-Release™ 120 mm access door fans. They open to allow rapid access to the DF-35's 11 total drive bays and two Fleet-Swap™ modular SATA interfaces, in a blacked-out interior with cable routing. Two more SATA bays - one external hot-swappable bay on the front panel for convenience, and another floor-mounted inside for internal SSDs - round out the feature set. With full-tower capability and convenience and swift mid-tower size, the DF-35 is the paradox that performs. Features: Two Fleet-Release™ access doors open separately for convenient entry to drives Top-loaded 2.5" hot swap SATA (SSD-compatible) drive bay Two washable fan filters allow for easy cleaning Bottom-mounted power supply isolates heat CPU cutout for easy installation of CPU coolers Cable management compartment organizes cables discreetly 11 drive bays: Up to 6 x internal 3.5" 3 x external 5.25" 1 x top external 2.5" hot swap SATA drive bay 2 x internal 3.5" Fleet-Swap™ SATA drive bays (position changeable) 1 x internal bottom-mounted 2.5" SSD bay Advanced cooling system: 1 x top 140 mm TwoCool™ fan 1 x rear white 120 mm TwoCool™ fans with white LED 2 x front variable-speed 120 mm LED fans with white LED 1 x side 120 mm fan for graphics cards (optional) 8 expansion slots Maximum graphics card size: 11.5" / 292 mm Stylish blacked-out interior Windowed side panel Front ports: 2 x USB 2.0 Audio (AC'97 and HDA compatible) In and Out Motherboards: Mini-ITX, microATX, Standard ATX Power supply not included Unit Dimensions 19.1" (H) x 7.8" (W) x 19.1" (D) 485 mm (H) x 198 mm (W) x 486 mm (D) Package Dimensions 22.7" (H) x 11.3" (W) x 20.1" (D) 577 mm (H) x 288 mm (W) x 510 mm (D) Weight Net : 15.1 lbs / 6.9 kg Gross : 17.0 lbs / 7.7 kg
Description
The DF-35 is a unique chassis - massively convenient, but in a swifter, lighter mid-tower size. It starts with the brilliant white LEDs set in variable-speed, knob-controlled Fleet-Release™ 120 mm access door fans. They open to allow rapid access to the DF-35's 11 total drive bays and two Fleet-Swap™ modular SATA interfaces, in a blacked-out interior with cable routing. Two more SATA bays - one external hot-swappable bay on the front panel for convenience, and another floor-mounted inside for internal SSDs - round out the feature set. With full-tower capability and convenience and swift mid-tower size, the DF-35 is the paradox that performs. Features: Two Fleet-Release™ access doors open separately for convenient entry to drives Top-loaded 2.5" hot swap SATA (SSD-compatible) drive bay Two washable fan filters allow for easy cleaning Bottom-mounted power supply isolates heat CPU cutout for easy installation of CPU coolers Cable management compartment organizes cables discreetly 11 drive bays: Up to 6 x internal 3.5" 3 x external 5.25" 1 x top external 2.5" hot swap SATA drive bay 2 x internal 3.5" Fleet-Swap™ SATA drive bays (position changeable) 1 x internal bottom-mounted 2.5" SSD bay Advanced cooling system: 1 x top 140 mm TwoCool™ fan 1 x rear white 120 mm TwoCool™ fans with white LED 2 x front variable-speed 120 mm LED fans with white LED 1 x side 120 mm fan for graphics cards (optional) 8 expansion slots Maximum graphics card size: 11.5" / 292 mm Stylish blacked-out interior Windowed side panel Front ports: 2 x USB 2.0 Audio (AC'97 and HDA compatible) In and Out Motherboards: Mini-ITX, microATX, Standard ATX Power supply not included Unit Dimensions 19.1" (H) x 7.8" (W) x 19.1" (D) 485 mm (H) x 198 mm (W) x 486 mm (D) Package Dimensions 22.7" (H) x 11.3" (W) x 20.1" (D) 577 mm (H) x 288 mm (W) x 510 mm (D) Weight Net : 15.1 lbs / 6.9 kg Gross : 17.0 lbs / 7.7 kg

Suppliers

Company
Product
Description
Supplier Links
Antec DF-35 DarkFleet Case - 70507 - Xoxide
Malvern, PA, USA
Antec DF-35 DarkFleet Case
70507
Antec DF-35 DarkFleet Case 70507
The DF-35 is a unique chassis - massively convenient, but in a swifter, lighter mid-tower size. It starts with the brilliant white LEDs set in variable-speed, knob-controlled Fleet-Release™ 120 mm access door fans. They open to allow rapid access to the DF-35's 11 total drive bays and two Fleet-Swap™ modular SATA interfaces, in a blacked-out interior with cable routing. Two more SATA bays - one external hot-swappable bay on the front panel for convenience, and another floor-mounted inside for internal SSDs - round out the feature set. With full-tower capability and convenience and swift mid-tower size, the DF-35 is the paradox that performs. Features: Two Fleet-Release™ access doors open separately for convenient entry to drives Top-loaded 2.5" hot swap SATA (SSD-compatible) drive bay Two washable fan filters allow for easy cleaning Bottom-mounted power supply isolates heat CPU cutout for easy installation of CPU coolers Cable management compartment organizes cables discreetly 11 drive bays: Up to 6 x internal 3.5" 3 x external 5.25" 1 x top external 2.5" hot swap SATA drive bay 2 x internal 3.5" Fleet-Swap™ SATA drive bays (position changeable) 1 x internal bottom-mounted 2.5" SSD bay Advanced cooling system: 1 x top 140 mm TwoCool™ fan 1 x rear white 120 mm TwoCool™ fans with white LED 2 x front variable-speed 120 mm LED fans with white LED 1 x side 120 mm fan for graphics cards (optional) 8 expansion slots Maximum graphics card size: 11.5" / 292 mm Stylish blacked-out interior Windowed side panel Front ports: 2 x USB 2.0 Audio (AC'97 and HDA compatible) In and Out Motherboards: Mini-ITX, microATX, Standard ATX Power supply not included Unit Dimensions 19.1" (H) x 7.8" (W) x 19.1" (D) 485 mm (H) x 198 mm (W) x 486 mm (D) Package Dimensions 22.7" (H) x 11.3" (W) x 20.1" (D) 577 mm (H) x 288 mm (W) x 510 mm (D) Weight Net : 15.1 lbs / 6.9 kg Gross : 17.0 lbs / 7.7 kg

The DF-35 is a unique chassis - massively convenient, but in a swifter, lighter mid-tower size. It starts with the brilliant white LEDs set in variable-speed, knob-controlled Fleet-Release™ 120 mm access door fans. They open to allow rapid access to the DF-35's 11 total drive bays and two Fleet-Swap™ modular SATA interfaces, in a blacked-out interior with cable routing. Two more SATA bays - one external hot-swappable bay on the front panel for convenience, and another floor-mounted inside for internal SSDs - round out the feature set. With full-tower capability and convenience and swift mid-tower size, the DF-35 is the paradox that performs.
Features:

  • Two Fleet-Release™ access doors open separately for convenient entry to drives
  • Top-loaded 2.5" hot swap SATA (SSD-compatible) drive bay
  • Two washable fan filters allow for easy cleaning
  • Bottom-mounted power supply isolates heat
  • CPU cutout for easy installation of CPU coolers
  • Cable management compartment organizes cables discreetly
  • 11 drive bays:
    • Up to 6 x internal 3.5"
    • 3 x external 5.25"
    • 1 x top external 2.5" hot swap SATA drive bay
    • 2 x internal 3.5" Fleet-Swap™ SATA drive bays (position changeable)
    • 1 x internal bottom-mounted 2.5" SSD bay
  • Advanced cooling system:
    • 1 x top 140 mm TwoCool™ fan
    • 1 x rear white 120 mm TwoCool™ fans with white LED
    • 2 x front variable-speed 120 mm LED fans with white LED
    • 1 x side 120 mm fan for graphics cards (optional)
  • 8 expansion slots
  • Maximum graphics card size: 11.5" / 292 mm
  • Stylish blacked-out interior
  • Windowed side panel
  • Front ports:
    • 2 x USB 2.0
    • Audio (AC'97 and HDA compatible) In and Out
  • Motherboards: Mini-ITX, microATX, Standard ATX
  • Power supply not included
  • Unit Dimensions
    • 19.1" (H) x 7.8" (W) x 19.1" (D)
    • 485 mm (H) x 198 mm (W) x 486 mm (D)
  • Package Dimensions
    • 22.7" (H) x 11.3" (W) x 20.1" (D)
    • 577 mm (H) x 288 mm (W) x 510 mm (D)
  • Weight
  • Net : 15.1 lbs / 6.9 kg
  • Gross : 17.0 lbs / 7.7 kg
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70507
Product Name Antec DF-35 DarkFleet Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details