RS Components, Ltd. Transit Cases 2554666

Description
Gard Plasticases 255-4666 Transit Case
Request a Quote
Description
Gard Plasticases 255-4666 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2554666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2554666
Transit Cases 2554666
Gard Plasticases 255-4666 Transit Case

Gard Plasticases 255-4666 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2554666
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Transit Cases - 2554672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 12.87 inch (327 mm)
Width 11.57 inch (294 mm)
View Details
Transit Cases - 2878276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.49 inch (114 mm)
View Details