Xoxide XSPC - H2 Tower Case for Water Cooling 70497

Description
H2 Tower Case The XSPC H2 is a PC case specifically designed for high end PC watercooling. It can support a quad, single and triple 120mm radiator, while leaving plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it set up correctly. Assembly should take 1-2 hours, depending on your experience level. Dimensions: 618.9 x 246.6 x 696.8mm (DxWxH) Shipping Dimensions: 67 x 67 x 20 cm, GW 12.296Kg Material: Brushed aluminium – Black anodized Screw size: 6-32 UNC Features: 8x 5.25“ bays * 3x HDD bays (6x with optional extra HDD cage.) 1x SSD tray (up to 6x with optional extra trays) 6x 120mm fan grills - 1x Quad 120mm - 2x Single 120mm 1x Acrylic window *Front 5.25“ bay covers sold separately
Description
H2 Tower Case The XSPC H2 is a PC case specifically designed for high end PC watercooling. It can support a quad, single and triple 120mm radiator, while leaving plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it set up correctly. Assembly should take 1-2 hours, depending on your experience level. Dimensions: 618.9 x 246.6 x 696.8mm (DxWxH) Shipping Dimensions: 67 x 67 x 20 cm, GW 12.296Kg Material: Brushed aluminium – Black anodized Screw size: 6-32 UNC Features: 8x 5.25“ bays * 3x HDD bays (6x with optional extra HDD cage.) 1x SSD tray (up to 6x with optional extra trays) 6x 120mm fan grills - 1x Quad 120mm - 2x Single 120mm 1x Acrylic window *Front 5.25“ bay covers sold separately

Suppliers

Company
Product
Description
Supplier Links
XSPC - H2 Tower Case for Water Cooling - 70497 - Xoxide
Malvern, PA, USA
XSPC - H2 Tower Case for Water Cooling
70497
XSPC - H2 Tower Case for Water Cooling 70497
H2 Tower Case The XSPC H2 is a PC case specifically designed for high end PC watercooling. It can support a quad, single and triple 120mm radiator, while leaving plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it set up correctly. Assembly should take 1-2 hours, depending on your experience level. Dimensions: 618.9 x 246.6 x 696.8mm (DxWxH) Shipping Dimensions: 67 x 67 x 20 cm, GW 12.296Kg Material: Brushed aluminium – Black anodized Screw size: 6-32 UNC Features: 8x 5.25“ bays * 3x HDD bays (6x with optional extra HDD cage.) 1x SSD tray (up to 6x with optional extra trays) 6x 120mm fan grills - 1x Quad 120mm - 2x Single 120mm 1x Acrylic window *Front 5.25“ bay covers sold separately

H2 Tower Case

The XSPC H2 is a PC case specifically designed for high end PC watercooling. It can support a quad, single and triple 120mm radiator, while leaving plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it set up correctly. Assembly should take 1-2 hours, depending on your experience level.
Dimensions:
618.9 x 246.6 x 696.8mm (DxWxH)
Shipping Dimensions:
67 x 67 x 20 cm, GW 12.296Kg
Material:
Brushed aluminium – Black anodized
Screw size:
6-32 UNC
Features:

  • 8x 5.25“ bays *
  • 3x HDD bays (6x with optional extra HDD cage.)
  • 1x SSD tray (up to 6x with optional extra trays)
  • 6x 120mm fan grills
  • - 1x Quad 120mm
  • - 2x Single 120mm
  • 1x Acrylic window
  • *Front 5.25“ bay covers sold separately
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70497
Product Name XSPC - H2 Tower Case for Water Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details