MOCAP LLC Protective Packaging Tube - 1X26-3/8-36-1/4 (26X670-920) ROUND TELESCOPIC RT026670

Description
Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Round Telescopic Tubes are also available in Square, Rectangle and extra durable RB Boxes. Round Telescopic Tubes are available in transparent Polypropylene (PP) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available. Most sizes (except the smallest size, RT012) feature a twist-style adjustable length. The RT012 has a ratchet-style adjustment, similar to our other telescopic tube lines. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Round Telescopic Tubes are also available in Square, Rectangle and extra durable RB Boxes. Round Telescopic Tubes are available in transparent Polypropylene (PP) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available. Most sizes (except the smallest size, RT012) feature a twist-style adjustable length. The RT012 has a ratchet-style adjustment, similar to our other telescopic tube lines. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Packaging Tube - 1X26-3/8-36-1/4 (26X670-920) ROUND TELESCOPIC - RT026670 - MOCAP LLC
Park Hills, MO, United States
Protective Packaging Tube - 1X26-3/8-36-1/4 (26X670-920) ROUND TELESCOPIC
RT026670
Protective Packaging Tube - 1X26-3/8-36-1/4 (26X670-920) ROUND TELESCOPIC RT026670
Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Round Telescopic Tubes are also available in Square, Rectangle and extra durable RB Boxes. Round Telescopic Tubes are available in transparent Polypropylene (PP) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available. Most sizes (except the smallest size, RT012) feature a twist-style adjustable length. The RT012 has a ratchet-style adjustment, similar to our other telescopic tube lines. Contact us at 800.649.4980 for pricing, special orders and product information.

Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Round Telescopic Tubes are also available in Square, Rectangle and extra durable RB Boxes.
Round Telescopic Tubes are available in transparent Polypropylene (PP) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available.
Most sizes (except the smallest size, RT012) feature a twist-style adjustable length. The RT012 has a ratchet-style adjustment, similar to our other telescopic tube lines.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number RT026670
Product Name Protective Packaging Tube - 1X26-3/8-36-1/4 (26X670-920) ROUND TELESCOPIC
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Insert Boxes - .72X.72X.26 (18.3 x 18.3 x 6.6 MM) 5 CELL INSERT BOX - IB05/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details