Xoxide XSPC - H1 Cube Case for Water Cooling 70496

Description
H1 Cube Case The XSPC H1 case is a PC case specifically designed for high end PC watercooling. It has support for up to five triple 120mm radiators and leaves plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it setup correctly. Assembly should take 1-2 hours, depending on your experience level. Dimensions: 619.3 x 475.6 x 529.8mm (DxWxH) Shipping Dimensions: 67 x 67 x 20 cm, GW 12.7Kg Material: Brushed aluminium – Black anodized Screw size: 6-32 UNC Features: 8x 5.25“ bays * 5x HDD bays (10x with optional extra HDD cage.) 1x SSD tray (up to 10x with optional extra trays) 16x 120mm fan grills - 5x Triple 120mm - 1x Single 120mm 2x Acrylic windows *Front 5.25“ bay covers sold separately
Description
H1 Cube Case The XSPC H1 case is a PC case specifically designed for high end PC watercooling. It has support for up to five triple 120mm radiators and leaves plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it setup correctly. Assembly should take 1-2 hours, depending on your experience level. Dimensions: 619.3 x 475.6 x 529.8mm (DxWxH) Shipping Dimensions: 67 x 67 x 20 cm, GW 12.7Kg Material: Brushed aluminium – Black anodized Screw size: 6-32 UNC Features: 8x 5.25“ bays * 5x HDD bays (10x with optional extra HDD cage.) 1x SSD tray (up to 10x with optional extra trays) 16x 120mm fan grills - 5x Triple 120mm - 1x Single 120mm 2x Acrylic windows *Front 5.25“ bay covers sold separately

Suppliers

Company
Product
Description
Supplier Links
XSPC - H1 Cube Case for Water Cooling - 70496 - Xoxide
Malvern, PA, USA
XSPC - H1 Cube Case for Water Cooling
70496
XSPC - H1 Cube Case for Water Cooling 70496
H1 Cube Case The XSPC H1 case is a PC case specifically designed for high end PC watercooling. It has support for up to five triple 120mm radiators and leaves plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it setup correctly. Assembly should take 1-2 hours, depending on your experience level. Dimensions: 619.3 x 475.6 x 529.8mm (DxWxH) Shipping Dimensions: 67 x 67 x 20 cm, GW 12.7Kg Material: Brushed aluminium – Black anodized Screw size: 6-32 UNC Features: 8x 5.25“ bays * 5x HDD bays (10x with optional extra HDD cage.) 1x SSD tray (up to 10x with optional extra trays) 16x 120mm fan grills - 5x Triple 120mm - 1x Single 120mm 2x Acrylic windows *Front 5.25“ bay covers sold separately

H1 Cube Case

The XSPC H1 case is a PC case specifically designed for high end PC watercooling. It has support for up to five triple 120mm radiators and leaves plenty of space for tubing routing. The case is supplied in flat pack form, so you will need a little time and patience to get it setup correctly. Assembly should take 1-2 hours, depending on your experience level.
Dimensions:
619.3 x 475.6 x 529.8mm (DxWxH)
Shipping Dimensions:
67 x 67 x 20 cm, GW 12.7Kg
Material:
Brushed aluminium – Black anodized
Screw size:
6-32 UNC
Features:

  • 8x 5.25“ bays *
  • 5x HDD bays (10x with optional extra HDD cage.)
  • 1x SSD tray (up to 10x with optional extra trays)
  • 16x 120mm fan grills
  • - 5x Triple 120mm
  • - 1x Single 120mm
  • 2x Acrylic windows
  • *Front 5.25“ bay covers sold separately
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70496
Product Name XSPC - H1 Cube Case for Water Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 14.02 inch (356 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details