Xoxide Corsair Gaming Audio Series SP2200 2.1 PC Speaker System 70480

Description
. High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot. …In a Small Space If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard. The Corsair Advantage With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum. True Power Reporting Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output. SPECIFICATIONS: Frequency response: 40Hz – 20kHz +5/-5dB, -10dB @ 35Hz Total power: 46 Watts total power measured via FTC “RMS” method Subwoofer dimensions: 9.1” x 9.9” x 7.1” (23.1cm x 25.2cm x 18cm) Satellite dimensions: 5” x 3.6” x 5.6” (12.7cm x 9.1cm x 14.2cm) Subwoofer: 6” (15.24cm) side-firing, ported subwoofer suitable for desk or floor placement Subwoofer power: 30 Watts, measured via FTC “RMS” method Satellites: 2” (5cm) drivers Volume and subwoofer output controls integrated in right satellite Up-front auxiliary input and headphone output Satellite power: 8 Watts per satellite, measured via FTC “RMS” method I/O and Controls Three inputs for maximum flexibility: 3.5mm stereo PC input RCA stereo auxiliary input for gaming consoles 3.5mm stereo auxiliary input on right satellite for MP3 players 3.5mm headphone output Main volume and subwoofer output control dials on right satellite Package Contents Subwoofer Satellites (Two) Power cable
Description
. High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot. …In a Small Space If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard. The Corsair Advantage With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum. True Power Reporting Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output. SPECIFICATIONS: Frequency response: 40Hz – 20kHz +5/-5dB, -10dB @ 35Hz Total power: 46 Watts total power measured via FTC “RMS” method Subwoofer dimensions: 9.1” x 9.9” x 7.1” (23.1cm x 25.2cm x 18cm) Satellite dimensions: 5” x 3.6” x 5.6” (12.7cm x 9.1cm x 14.2cm) Subwoofer: 6” (15.24cm) side-firing, ported subwoofer suitable for desk or floor placement Subwoofer power: 30 Watts, measured via FTC “RMS” method Satellites: 2” (5cm) drivers Volume and subwoofer output controls integrated in right satellite Up-front auxiliary input and headphone output Satellite power: 8 Watts per satellite, measured via FTC “RMS” method I/O and Controls Three inputs for maximum flexibility: 3.5mm stereo PC input RCA stereo auxiliary input for gaming consoles 3.5mm stereo auxiliary input on right satellite for MP3 players 3.5mm headphone output Main volume and subwoofer output control dials on right satellite Package Contents Subwoofer Satellites (Two) Power cable

Suppliers

Company
Product
Description
Supplier Links
Corsair Gaming Audio Series SP2200 2.1 PC Speaker System - 70480 - Xoxide
Malvern, PA, USA
Corsair Gaming Audio Series SP2200 2.1 PC Speaker System
70480
Corsair Gaming Audio Series SP2200 2.1 PC Speaker System 70480
. High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot. …In a Small Space If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard. The Corsair Advantage With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum. True Power Reporting Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output. SPECIFICATIONS: Frequency response: 40Hz – 20kHz +5/-5dB, -10dB @ 35Hz Total power: 46 Watts total power measured via FTC “RMS” method Subwoofer dimensions: 9.1” x 9.9” x 7.1” (23.1cm x 25.2cm x 18cm) Satellite dimensions: 5” x 3.6” x 5.6” (12.7cm x 9.1cm x 14.2cm) Subwoofer: 6” (15.24cm) side-firing, ported subwoofer suitable for desk or floor placement Subwoofer power: 30 Watts, measured via FTC “RMS” method Satellites: 2” (5cm) drivers Volume and subwoofer output controls integrated in right satellite Up-front auxiliary input and headphone output Satellite power: 8 Watts per satellite, measured via FTC “RMS” method I/O and Controls Three inputs for maximum flexibility: 3.5mm stereo PC input RCA stereo auxiliary input for gaming consoles 3.5mm stereo auxiliary input on right satellite for MP3 players 3.5mm headphone output Main volume and subwoofer output control dials on right satellite Package Contents Subwoofer Satellites (Two) Power cable

.
High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot.
…In a Small Space
If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard.
The Corsair Advantage
With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum.
True Power Reporting
Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output.

SPECIFICATIONS:

  • Frequency response: 40Hz – 20kHz +5/-5dB, -10dB @ 35Hz
  • Total power: 46 Watts total power measured via FTC “RMS” method
  • Subwoofer dimensions: 9.1” x 9.9” x 7.1” (23.1cm x 25.2cm x 18cm)
  • Satellite dimensions: 5” x 3.6” x 5.6” (12.7cm x 9.1cm x 14.2cm)

Subwoofer:

  • 6” (15.24cm) side-firing, ported subwoofer suitable for desk or floor placement
  • Subwoofer power: 30 Watts, measured via FTC “RMS” method

Satellites:

  • 2” (5cm) drivers
  • Volume and subwoofer output controls integrated in right satellite
  • Up-front auxiliary input and headphone output
  • Satellite power: 8 Watts per satellite, measured via FTC “RMS” method

I/O and Controls

  • Three inputs for maximum flexibility:
    • 3.5mm stereo PC input
    • RCA stereo auxiliary input for gaming consoles
    • 3.5mm stereo auxiliary input on right satellite for MP3 players
  • 3.5mm headphone output
  • Main volume and subwoofer output control dials on right satellite

Package Contents

  • Subwoofer
  • Satellites (Two)
  • Power cable
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70480
Product Name Corsair Gaming Audio Series SP2200 2.1 PC Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details