Xoxide NZXT Vulcan mATX Case 70440

Description
Small footprint, Big power Introducing NZXT’s new VULCAN Micro ATX gaming case, the ideal bring-your-own-compu ter option for professional gaming LAN parties. The Vulcan maximizes power in a compact 16” x 7” x 16.6” body, which is approximately 40% smaller than the typical super full tower. Indulge in the ample space that includes advanced cooling capabilities with 2 x 120mm (one included), 1 x 200mm, 1 x 80mm, a front 120mm intake fan (included), and more space to fit up to two 350mm cards in SLI and Crossfire configurations. The durable non-slip top handle and anti-vibration rubber support idealizes portability, enabling you to easily transport your ultimate gaming machine anywhere. Features: Durable Non-slip finished top handle for portability Black Interior Dual 5.25" slots and four 3.5" slots (internal and external) Wire routing holes + extruded side panel provides extra space for cable management Dual 8W channel fan control Fits at least 350mm video cards like the ATI 5970 ATX PSU with removable filter + anti-vibration rubber support Dual external watercooling cutouts Dual top 120mm exhaust for optimal cooling Top mounted (2x)USB, E SATA, External HD Audio + Mic Fan LED on/off function: Turn off lights during night time use CPU heatsink cut-out + 170mm heatsink support Supports 200mm fan intake on side mesh (NZXT only guarantees fitment with NZXT's FN-200) Extra large mesh holes for optimal airflow Removable Hard drive cage Included thumbscrews for all drives Specifications: MODEL Vulcan Series CASE TYPE Gaming mATX Chassis LED Color Orange Front panel connectors 1 x HD Audio/Mic, 2 x USB 2.0, 1 x eSATA FRONT PANEL MATERIAL Plastic / Steel Mesh DIMENSIONS (W x H x D) 180mm (W) x 422.5mm (H) x 406mm (D) / 7” x 16.6” x 16” Dimensions w/o Handle 180mm (W) x 380mm (H) x 406mm (D) / 7” x 14.9” x 16” VGA Clearance Maximum 350mm CPU heatsink height support 165mm (without 35mm thick side 200mm fan) COOLING SYSTEM FRONT, 1 X 120mm (included) REAR, 1 X 92/80mm TOP, 2 x 120mm (1 x Orange LED f
Description
Small footprint, Big power Introducing NZXT’s new VULCAN Micro ATX gaming case, the ideal bring-your-own-compu ter option for professional gaming LAN parties. The Vulcan maximizes power in a compact 16” x 7” x 16.6” body, which is approximately 40% smaller than the typical super full tower. Indulge in the ample space that includes advanced cooling capabilities with 2 x 120mm (one included), 1 x 200mm, 1 x 80mm, a front 120mm intake fan (included), and more space to fit up to two 350mm cards in SLI and Crossfire configurations. The durable non-slip top handle and anti-vibration rubber support idealizes portability, enabling you to easily transport your ultimate gaming machine anywhere. Features: Durable Non-slip finished top handle for portability Black Interior Dual 5.25" slots and four 3.5" slots (internal and external) Wire routing holes + extruded side panel provides extra space for cable management Dual 8W channel fan control Fits at least 350mm video cards like the ATI 5970 ATX PSU with removable filter + anti-vibration rubber support Dual external watercooling cutouts Dual top 120mm exhaust for optimal cooling Top mounted (2x)USB, E SATA, External HD Audio + Mic Fan LED on/off function: Turn off lights during night time use CPU heatsink cut-out + 170mm heatsink support Supports 200mm fan intake on side mesh (NZXT only guarantees fitment with NZXT's FN-200) Extra large mesh holes for optimal airflow Removable Hard drive cage Included thumbscrews for all drives Specifications: MODEL Vulcan Series CASE TYPE Gaming mATX Chassis LED Color Orange Front panel connectors 1 x HD Audio/Mic, 2 x USB 2.0, 1 x eSATA FRONT PANEL MATERIAL Plastic / Steel Mesh DIMENSIONS (W x H x D) 180mm (W) x 422.5mm (H) x 406mm (D) / 7” x 16.6” x 16” Dimensions w/o Handle 180mm (W) x 380mm (H) x 406mm (D) / 7” x 14.9” x 16” VGA Clearance Maximum 350mm CPU heatsink height support 165mm (without 35mm thick side 200mm fan) COOLING SYSTEM FRONT, 1 X 120mm (included) REAR, 1 X 92/80mm TOP, 2 x 120mm (1 x Orange LED f

Suppliers

Company
Product
Description
Supplier Links
NZXT Vulcan mATX Case - 70440 - Xoxide
Malvern, PA, USA
NZXT Vulcan mATX Case
70440
NZXT Vulcan mATX Case 70440
Small footprint, Big power Introducing NZXT’s new VULCAN Micro ATX gaming case, the ideal bring-your-own-compu ter option for professional gaming LAN parties. The Vulcan maximizes power in a compact 16” x 7” x 16.6” body, which is approximately 40% smaller than the typical super full tower. Indulge in the ample space that includes advanced cooling capabilities with 2 x 120mm (one included), 1 x 200mm, 1 x 80mm, a front 120mm intake fan (included), and more space to fit up to two 350mm cards in SLI and Crossfire configurations. The durable non-slip top handle and anti-vibration rubber support idealizes portability, enabling you to easily transport your ultimate gaming machine anywhere. Features: Durable Non-slip finished top handle for portability Black Interior Dual 5.25" slots and four 3.5" slots (internal and external) Wire routing holes + extruded side panel provides extra space for cable management Dual 8W channel fan control Fits at least 350mm video cards like the ATI 5970 ATX PSU with removable filter + anti-vibration rubber support Dual external watercooling cutouts Dual top 120mm exhaust for optimal cooling Top mounted (2x)USB, E SATA, External HD Audio + Mic Fan LED on/off function: Turn off lights during night time use CPU heatsink cut-out + 170mm heatsink support Supports 200mm fan intake on side mesh (NZXT only guarantees fitment with NZXT's FN-200) Extra large mesh holes for optimal airflow Removable Hard drive cage Included thumbscrews for all drives Specifications: MODEL Vulcan Series CASE TYPE Gaming mATX Chassis LED Color Orange Front panel connectors 1 x HD Audio/Mic, 2 x USB 2.0, 1 x eSATA FRONT PANEL MATERIAL Plastic / Steel Mesh DIMENSIONS (W x H x D) 180mm (W) x 422.5mm (H) x 406mm (D) / 7” x 16.6” x 16” Dimensions w/o Handle 180mm (W) x 380mm (H) x 406mm (D) / 7” x 14.9” x 16” VGA Clearance Maximum 350mm CPU heatsink height support 165mm (without 35mm thick side 200mm fan) COOLING SYSTEM FRONT, 1 X 120mm (included) REAR, 1 X 92/80mm TOP, 2 x 120mm (1 x Orange LED f

Small footprint, Big power
Introducing NZXT’s new VULCAN Micro ATX gaming case, the ideal bring-your-own-computer option for professional gaming LAN parties. The Vulcan maximizes power in a compact 16” x 7” x 16.6” body, which is approximately 40% smaller than the typical super full tower. Indulge in the ample space that includes advanced cooling capabilities with 2 x 120mm (one included), 1 x 200mm, 1 x 80mm, a front 120mm intake fan (included), and more space to fit up to two 350mm cards in SLI and Crossfire configurations. The durable non-slip top handle and anti-vibration rubber support idealizes portability, enabling you to easily transport your ultimate gaming machine anywhere.
Features:

  • Durable Non-slip finished top handle for portability
  • Black Interior
  • Dual 5.25" slots and four 3.5" slots (internal and external)
  • Wire routing holes + extruded side panel provides extra space for cable management
  • Dual 8W channel fan control
  • Fits at least 350mm video cards like the ATI 5970
  • ATX PSU with removable filter + anti-vibration rubber support
  • Dual external watercooling cutouts
  • Dual top 120mm exhaust for optimal cooling
  • Top mounted (2x)USB, E SATA, External HD Audio + Mic
  • Fan LED on/off function: Turn off lights during night time use
  • CPU heatsink cut-out + 170mm heatsink support
  • Supports 200mm fan intake on side mesh (NZXT only guarantees fitment with NZXT's FN-200)
  • Extra large mesh holes for optimal airflow
  • Removable Hard drive cage
  • Included thumbscrews for all drives

Specifications:

MODELVulcan Series
CASE TYPEGaming mATX Chassis
LED ColorOrange
Front panel connectors 1 x HD Audio/Mic, 2 x USB 2.0, 1 x eSATA
FRONT PANEL MATERIALPlastic / Steel Mesh
DIMENSIONS (W x H x D)180mm (W) x 422.5mm (H) x 406mm (D) / 7” x 16.6” x 16”
Dimensions w/o Handle180mm (W) x 380mm (H) x 406mm (D) / 7” x 14.9” x 16”
VGA Clearance Maximum350mm
CPU heatsink height support165mm (without 35mm thick side 200mm fan)
COOLING SYSTEMFRONT, 1 X 120mm (included)
REAR, 1 X 92/80mm
TOP, 2 x 120mm (1 x Orange LED f
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70440
Product Name NZXT Vulcan mATX Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details