Xoxide Razer Ferox Mobile Gaming & Music Speakers 70340

Description
The Razer Ferox is the definitive audio reference for mobile gamers. With its state of the art expandable resonance chamber, 360° omni-directional sound and its digitally enhanced amplifier efficiency, this pocket-sized speaker system features exceptional audio and powerful bass that belies its size. Take it around in the included carrying case to enjoy a full-bodied sound experience for up to 12 hours wherever you are. 360° Omni-directional Sound for all-round clarity Unlike forward-facing speakers that only send sound in one direction, the Razer Ferox’s drivers are strategically positioned to produce a phenomenal omnidirectional soundstage that fills your surroundings in every direction evenly and completely. Expanded Bass Resonance Chamber for powerful bass Replicating a subwoofer’s resonance with auto-expanding resonance chambers, the Razer Ferox guarantees strong bass despite its diminutive size, while its distinctive driver construction ensures rich acoustics for an immersive sound stage. Optimized Digital Amplification for exceptional audio quality Experience crystal-clear audio with lower distortion levels thanks to the Razer Ferox’s digital amplification that enhances its power efficiency substantially. Enjoy loud and clear audio on the go with true-to-life quality acoustics. Frequency Response: 150Hz-20KHz Drivers: 30mm neodymium magnets Up to 12 hours playback time LED battery status indicator Battery voltage/capacity: 470mAh 3.5mm audio jack & USB Power: 2 x 3W Carrying case included Approximate size: 70 mm (length) x 70mm (width) x 53 - 64 mm (height) Hardware Requirements Audio device with 3.5mm audio jack
Description
The Razer Ferox is the definitive audio reference for mobile gamers. With its state of the art expandable resonance chamber, 360° omni-directional sound and its digitally enhanced amplifier efficiency, this pocket-sized speaker system features exceptional audio and powerful bass that belies its size. Take it around in the included carrying case to enjoy a full-bodied sound experience for up to 12 hours wherever you are. 360° Omni-directional Sound for all-round clarity Unlike forward-facing speakers that only send sound in one direction, the Razer Ferox’s drivers are strategically positioned to produce a phenomenal omnidirectional soundstage that fills your surroundings in every direction evenly and completely. Expanded Bass Resonance Chamber for powerful bass Replicating a subwoofer’s resonance with auto-expanding resonance chambers, the Razer Ferox guarantees strong bass despite its diminutive size, while its distinctive driver construction ensures rich acoustics for an immersive sound stage. Optimized Digital Amplification for exceptional audio quality Experience crystal-clear audio with lower distortion levels thanks to the Razer Ferox’s digital amplification that enhances its power efficiency substantially. Enjoy loud and clear audio on the go with true-to-life quality acoustics. Frequency Response: 150Hz-20KHz Drivers: 30mm neodymium magnets Up to 12 hours playback time LED battery status indicator Battery voltage/capacity: 470mAh 3.5mm audio jack & USB Power: 2 x 3W Carrying case included Approximate size: 70 mm (length) x 70mm (width) x 53 - 64 mm (height) Hardware Requirements Audio device with 3.5mm audio jack

Suppliers

Company
Product
Description
Supplier Links
Razer Ferox Mobile Gaming & Music Speakers - 70340 - Xoxide
Malvern, PA, USA
Razer Ferox Mobile Gaming & Music Speakers
70340
Razer Ferox Mobile Gaming & Music Speakers 70340
The Razer Ferox is the definitive audio reference for mobile gamers. With its state of the art expandable resonance chamber, 360° omni-directional sound and its digitally enhanced amplifier efficiency, this pocket-sized speaker system features exceptional audio and powerful bass that belies its size. Take it around in the included carrying case to enjoy a full-bodied sound experience for up to 12 hours wherever you are. 360° Omni-directional Sound for all-round clarity Unlike forward-facing speakers that only send sound in one direction, the Razer Ferox’s drivers are strategically positioned to produce a phenomenal omnidirectional soundstage that fills your surroundings in every direction evenly and completely. Expanded Bass Resonance Chamber for powerful bass Replicating a subwoofer’s resonance with auto-expanding resonance chambers, the Razer Ferox guarantees strong bass despite its diminutive size, while its distinctive driver construction ensures rich acoustics for an immersive sound stage. Optimized Digital Amplification for exceptional audio quality Experience crystal-clear audio with lower distortion levels thanks to the Razer Ferox’s digital amplification that enhances its power efficiency substantially. Enjoy loud and clear audio on the go with true-to-life quality acoustics. Frequency Response: 150Hz-20KHz Drivers: 30mm neodymium magnets Up to 12 hours playback time LED battery status indicator Battery voltage/capacity: 470mAh 3.5mm audio jack & USB Power: 2 x 3W Carrying case included Approximate size: 70 mm (length) x 70mm (width) x 53 - 64 mm (height) Hardware Requirements Audio device with 3.5mm audio jack

The Razer Ferox is the definitive audio reference for mobile gamers. With its state of the art expandable resonance chamber, 360° omni-directional sound and its digitally enhanced amplifier efficiency, this pocket-sized speaker system features exceptional audio and powerful bass that belies its size. Take it around in the included carrying case to enjoy a full-bodied sound experience for up to 12 hours wherever you are.
360° Omni-directional Sound
for all-round clarity
Unlike forward-facing speakers that only send sound in one direction, the Razer Ferox’s drivers are strategically positioned to produce a phenomenal omnidirectional soundstage that fills your surroundings in every direction evenly and completely.
Expanded Bass Resonance Chamber
for powerful bass
Replicating a subwoofer’s resonance with auto-expanding resonance chambers, the Razer Ferox guarantees strong bass despite its diminutive size, while its distinctive driver construction ensures rich acoustics for an immersive sound stage.
Optimized Digital Amplification
for exceptional audio quality
Experience crystal-clear audio with lower distortion levels thanks to the Razer Ferox’s digital amplification that enhances its power efficiency substantially. Enjoy loud and clear audio on the go with true-to-life quality acoustics.

  • Frequency Response: 150Hz-20KHz
  • Drivers: 30mm neodymium magnets
  • Up to 12 hours playback time
  • LED battery status indicator
  • Battery voltage/capacity: 470mAh
  • 3.5mm audio jack & USB
  • Power: 2 x 3W
  • Carrying case included
  • Approximate size: 70 mm (length) x 70mm (width) x 53 - 64 mm (height)

Hardware Requirements
Audio device with 3.5mm audio jack

Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70340
Product Name Razer Ferox Mobile Gaming & Music Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details