Xoxide Multicolor LED Light Bulb with Remote Control 70274

Description
strobe and disco this incredible LED bulb brings a party to every room! Description: 3 watt power Multicolor LED Light E27 LED Light Bulb multi-color operation (RGB Color Mixing) IR remote can turn bulb on/off and adjust colors, transitions, brightness levels 4 transition effects - flash, strobe, fade, smooth Remote Control LED Light access to 16 specific colors (including White, Green, Blue, Red, Orange, Yellow, Purple) Remote Control Multicolor Light fits into a standard lightbulb socket Wireless remote control powered by one CR2025 button cell Input: 85 ~220V Dimension: 62 x 48mm Weight: 111g Package content: 1 x LED light 1 x Remote control
Description
strobe and disco this incredible LED bulb brings a party to every room! Description: 3 watt power Multicolor LED Light E27 LED Light Bulb multi-color operation (RGB Color Mixing) IR remote can turn bulb on/off and adjust colors, transitions, brightness levels 4 transition effects - flash, strobe, fade, smooth Remote Control LED Light access to 16 specific colors (including White, Green, Blue, Red, Orange, Yellow, Purple) Remote Control Multicolor Light fits into a standard lightbulb socket Wireless remote control powered by one CR2025 button cell Input: 85 ~220V Dimension: 62 x 48mm Weight: 111g Package content: 1 x LED light 1 x Remote control

Suppliers

Company
Product
Description
Supplier Links
Multicolor LED Light Bulb with Remote Control - 70274 - Xoxide
Malvern, PA, USA
Multicolor LED Light Bulb with Remote Control
70274
Multicolor LED Light Bulb with Remote Control 70274
strobe and disco this incredible LED bulb brings a party to every room! Description: 3 watt power Multicolor LED Light E27 LED Light Bulb multi-color operation (RGB Color Mixing) IR remote can turn bulb on/off and adjust colors, transitions, brightness levels 4 transition effects - flash, strobe, fade, smooth Remote Control LED Light access to 16 specific colors (including White, Green, Blue, Red, Orange, Yellow, Purple) Remote Control Multicolor Light fits into a standard lightbulb socket Wireless remote control powered by one CR2025 button cell Input: 85 ~220V Dimension: 62 x 48mm Weight: 111g Package content: 1 x LED light 1 x Remote control

strobe and disco this incredible LED bulb brings a party to every room!

Description:

  • 3 watt power Multicolor LED Light
  • E27 LED Light Bulb multi-color operation (RGB Color Mixing)
  • IR remote can turn bulb on/off and adjust colors, transitions, brightness levels
  • 4 transition effects - flash, strobe, fade, smooth
  • Remote Control LED Light access to 16 specific colors (including White, Green, Blue, Red, Orange, Yellow, Purple)
  • Remote Control Multicolor Light fits into a standard lightbulb socket
  • Wireless remote control powered by one CR2025 button cell
  • Input: 85 ~220V
  • Dimension: 62 x 48mm
  • Weight: 111g

Package content:

  • 1 x LED light
  • 1 x Remote control
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 70274
Product Name Multicolor LED Light Bulb with Remote Control
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
HOLLYWOOD KIT I - LK2325/945264 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details
Machine Vision Lighting - High Power Linear Backlights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
25W White Light Bulb (for 93-80) 92-23 - 92-23 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Output 25 watts
View Details