Xoxide IC Diamond 7 High-Performance Thermal Compound 1.5g 70257

Description
Why settle for silver, when you could have Diamond? The IC Diamond 7 from Innovation Cooling consists of over 92% micronized synthetic diamond, which has over five times the thermal conductivity of silver! Diamond is also a well-known insulator, so you don't have to worry about zapping anything in your rig. IC Diamond 7 was the only compound able to pass accelerated reliability testing, due to it's high bulk loading and the fact that it is harder to pump or bake out a more solid paste as opposed to a lighter-loaded liquid-type paste. Cooling performance is also unmatched, with ICD7 providing an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer! Specifications: Thermal Conductivity: 4.5 W/m-K High bulk loading of over 92% micronized synthetic diamond (94% including miscellaneous other particles) Non-conductive and non-capacitive 1.5g tube (7 Carats)
Description
Why settle for silver, when you could have Diamond? The IC Diamond 7 from Innovation Cooling consists of over 92% micronized synthetic diamond, which has over five times the thermal conductivity of silver! Diamond is also a well-known insulator, so you don't have to worry about zapping anything in your rig. IC Diamond 7 was the only compound able to pass accelerated reliability testing, due to it's high bulk loading and the fact that it is harder to pump or bake out a more solid paste as opposed to a lighter-loaded liquid-type paste. Cooling performance is also unmatched, with ICD7 providing an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer! Specifications: Thermal Conductivity: 4.5 W/m-K High bulk loading of over 92% micronized synthetic diamond (94% including miscellaneous other particles) Non-conductive and non-capacitive 1.5g tube (7 Carats)

Suppliers

Company
Product
Description
Supplier Links
IC Diamond 7 High-Performance Thermal Compound 1.5g - 70257 - Xoxide
Malvern, PA, USA
IC Diamond 7 High-Performance Thermal Compound 1.5g
70257
IC Diamond 7 High-Performance Thermal Compound 1.5g 70257
Why settle for silver, when you could have Diamond? The IC Diamond 7 from Innovation Cooling consists of over 92% micronized synthetic diamond, which has over five times the thermal conductivity of silver! Diamond is also a well-known insulator, so you don't have to worry about zapping anything in your rig. IC Diamond 7 was the only compound able to pass accelerated reliability testing, due to it's high bulk loading and the fact that it is harder to pump or bake out a more solid paste as opposed to a lighter-loaded liquid-type paste. Cooling performance is also unmatched, with ICD7 providing an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer! Specifications: Thermal Conductivity: 4.5 W/m-K High bulk loading of over 92% micronized synthetic diamond (94% including miscellaneous other particles) Non-conductive and non-capacitive 1.5g tube (7 Carats)

Why settle for silver, when you could have Diamond? The IC Diamond 7 from Innovation Cooling consists of over 92% micronized synthetic diamond, which has over five times the thermal conductivity of silver! Diamond is also a well-known insulator, so you don't have to worry about zapping anything in your rig. IC Diamond 7 was the only compound able to pass accelerated reliability testing, due to it's high bulk loading and the fact that it is harder to pump or bake out a more solid paste as opposed to a lighter-loaded liquid-type paste. Cooling performance is also unmatched, with ICD7 providing an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer!
Specifications:

  • Thermal Conductivity: 4.5 W/m-K
  • High bulk loading of over 92% micronized synthetic diamond (94% including miscellaneous other particles)
  • Non-conductive and non-capacitive
  • 1.5g tube (7 Carats)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 70257
Product Name IC Diamond 7 High-Performance Thermal Compound 1.5g
Unlock Full Specs
to access all available technical data

Similar Products

Phase change thermal interface materials for high power LED and computer - SP205A-50 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 625761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
View Details