Too often we are forced to choose between what’s comfortable and what looks good. Chances are if you want to avoid flashbang sized headaches, you are going to find your dome lodged in some pretty dumb looking cans because, let’s face it; style doesn’t always roll shotgun when comfort is at the wheel. The Razer Orca is made to represent both. It keeps your style on lock while still giving you that 2pm Sunday morning pants optional type of comfort. Whether you are taunting your gaming opponent across the virtual battle fields or just tuning out on the subway with your music, the Razer Orca provides extended comfort while keeping your sound pristine and precise.
Frequency Response: 15 - 21,000 Hz
Impedance: 32 O at 1kHz
Input Power: 200 mW
Drivers: 40 mm, with neodymium magnets
Cable: 1.2m braided fiber + 2 meter braided extension cable
Connector: 3.5 mm headphone jack
Hardware Requirements
Audio device with 3.5mm headphone jack
Too often we are forced to choose between what’s comfortable and what looks good. Chances are if you want to avoid flashbang sized headaches, you are going to find your dome lodged in some pretty dumb looking cans because, let’s face it; style doesn’t always roll shotgun when comfort is at the wheel. The Razer Orca is made to represent both. It keeps your style on lock while still giving you that 2pm Sunday morning pants optional type of comfort. Whether you are taunting your gaming opponent across the virtual battle fields or just tuning out on the subway with your music, the Razer Orca provides extended comfort while keeping your sound pristine and precise.
- Frequency Response: 15 - 21,000 Hz
- Impedance: 32 O at 1kHz
- Input Power: 200 mW
- Drivers: 40 mm, with neodymium magnets
- Cable: 1.2m braided fiber + 2 meter braided extension cable
- Connector: 3.5 mm headphone jack
Hardware Requirements
- Audio device with 3.5mm headphone jack