603633 -- HEADPHONE W/ 1 EARCUP
Computer Network Accessories, Inc.
Headphone w/ 1 Earcup
603633
Description
Headphone with 1 earcup. Specifications: 1.1" diameter mylar speaker drive unit with an isotropic ferrite magnet Frequency response: 20-18,000Hz Impedance: 32 Ohms Sensitivity: 101dB 3.5mm Nickel plated plug Cable length: 4' Max. power input: 100mW
-
Computer Network Accessories, Inc.
Description
Headphone with 1 earcup. Specifications: 1.1" diameter mylar speaker drive unit with an isotropic ferrite magnet Frequency response: 20-18,000Hz Impedance: 32 Ohms Sensitivity: 101dB 3.5mm Nickel plated plug Cable length: 4' Max. power input: 100mW
Suppliers
Headphone with 1 earcup. Specifications: 1.1" diameter mylar speaker drive unit with an isotropic ferrite magnet Frequency response: 20-18,000Hz Impedance: 32 Ohms Sensitivity: 101dB 3.5mm Nickel plated plug Cable length: 4' Max. power input: 100mW
Headphone with 1 earcup.
- Specifications:
- 1.1" diameter mylar speaker drive unit with an isotropic ferrite magnet
- Frequency response: 20-18,000Hz
- Impedance: 32 Ohms
- Sensitivity: 101dB
- 3.5mm Nickel plated plug
- Cable length: 4'
- Max. power input: 100mW
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Headphones |
|
Product Number
|
603633 |
|
Product Name
|
Headphone w/ 1 Earcup |
Unlock Full Specs
to access all available technical data