Xoxide Zalman CPU Power Consumption Meter 70138

Description
juice your CPU is sucking up with this digital power consumption meter. -Sleek design incorporating aluminum panel -The front aluminum panel add to it's elegant design. -Real-time measurement & display of CPU voltage, current, & power consumption -User can conveniently check the CPU voltage, current, and power consumption data. Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment. Built-in LED allows easy checking of the voltage, current, and power status. Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable. Includes slots for additional modules such as the VGA PCM.
Description
juice your CPU is sucking up with this digital power consumption meter. -Sleek design incorporating aluminum panel -The front aluminum panel add to it's elegant design. -Real-time measurement & display of CPU voltage, current, & power consumption -User can conveniently check the CPU voltage, current, and power consumption data. Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment. Built-in LED allows easy checking of the voltage, current, and power status. Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable. Includes slots for additional modules such as the VGA PCM.

Suppliers

Company
Product
Description
Supplier Links
Zalman CPU Power Consumption Meter - 70138 - Xoxide
Malvern, PA, USA
Zalman CPU Power Consumption Meter
70138
Zalman CPU Power Consumption Meter 70138
juice your CPU is sucking up with this digital power consumption meter. -Sleek design incorporating aluminum panel -The front aluminum panel add to it's elegant design. -Real-time measurement & display of CPU voltage, current, & power consumption -User can conveniently check the CPU voltage, current, and power consumption data. Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment. Built-in LED allows easy checking of the voltage, current, and power status. Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable. Includes slots for additional modules such as the VGA PCM.

juice your CPU is sucking up with this digital power consumption meter.

-Sleek design incorporating aluminum panel
-The front aluminum panel add to it's elegant design.
-Real-time measurement & display of CPU voltage, current, & power consumption
-User can conveniently check the CPU voltage, current, and power consumption data.

Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND

FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment.

Built-in LED allows easy checking of the voltage, current, and power status.

Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin

Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable.

Includes slots for additional modules such as the VGA PCM.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Meters
Product Number 70138
Product Name Zalman CPU Power Consumption Meter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Power Meter, 220V - FPM-8220-220V - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
View Details
Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details
Analog Power Meters - CN8899-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details