Xoxide Zalman VGA Power Consumption Meter 70137

Description
juice your graphics are sucking up with this digital VGA power consumption meter. -Sleek design incorporating aluminum panel -The front aluminum panel add to it's elegant design. -Real-time measurement & display of VGA voltage, current, and power consumption -User can conveniently check the VGA voltage, current, and power consumption data. Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment. Built-in LED allows easy checking of the voltage, current, and power status. Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable. Fits into the CPU Consumption Meter housing.
Description
juice your graphics are sucking up with this digital VGA power consumption meter. -Sleek design incorporating aluminum panel -The front aluminum panel add to it's elegant design. -Real-time measurement & display of VGA voltage, current, and power consumption -User can conveniently check the VGA voltage, current, and power consumption data. Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment. Built-in LED allows easy checking of the voltage, current, and power status. Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable. Fits into the CPU Consumption Meter housing.

Suppliers

Company
Product
Description
Supplier Links
Zalman VGA Power Consumption Meter - 70137 - Xoxide
Malvern, PA, USA
Zalman VGA Power Consumption Meter
70137
Zalman VGA Power Consumption Meter 70137
juice your graphics are sucking up with this digital VGA power consumption meter. -Sleek design incorporating aluminum panel -The front aluminum panel add to it's elegant design. -Real-time measurement & display of VGA voltage, current, and power consumption -User can conveniently check the VGA voltage, current, and power consumption data. Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment. Built-in LED allows easy checking of the voltage, current, and power status. Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable. Fits into the CPU Consumption Meter housing.

juice your graphics are sucking up with this digital VGA power consumption meter.

-Sleek design incorporating aluminum panel
-The front aluminum panel add to it's elegant design.
-Real-time measurement & display of VGA voltage, current, and power consumption
-User can conveniently check the VGA voltage, current, and power consumption data.

Highly credible IC provides Minimum margin of error. Clear and wide viewing angle using FND

FND (Flexible Numeric Display) displays the numbers clearly and provides a wide viewing angle even in a dark environment.

Built-in LED allows easy checking of the voltage, current, and power status.

Compatible with ATX12V CPU 4-Pin or EPS12V CPU 8-Pin

Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable.

Fits into the CPU Consumption Meter housing.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Meters
Product Number 70137
Product Name Zalman VGA Power Consumption Meter
Unlock Full Specs
to access all available technical data

Similar Products

Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details
Analog Power Meters - E94991-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details