Xoxide Swiftech MCR320-QP 3x120 Radiator w/ Built-in Reservoir 70037

Description
Introduction The MCR320-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR320 -QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. The product is available in three versions: * MCR320-QP: The "classic" form factor features inlet and outlet ports located at the top of the radiator. * MCR320-Res: The upper plenum serves as a reservoir and features a fill-port; inlet and outlet ports are located at the bottom of the radiator. * MCR320-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC320-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators. Four of these fittings are included with the MCR320-QP-STACK. Features and Benefits High Performance Low noise Triple 120mm fan form factor triple the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air no
Description
Introduction The MCR320-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR320 -QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. The product is available in three versions: * MCR320-QP: The "classic" form factor features inlet and outlet ports located at the top of the radiator. * MCR320-Res: The upper plenum serves as a reservoir and features a fill-port; inlet and outlet ports are located at the bottom of the radiator. * MCR320-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC320-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators. Four of these fittings are included with the MCR320-QP-STACK. Features and Benefits High Performance Low noise Triple 120mm fan form factor triple the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air no

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR320-QP 3x120 Radiator w/ Built-in Reservoir - 70037 - Xoxide
Malvern, PA, USA
Swiftech MCR320-QP 3x120 Radiator w/ Built-in Reservoir
70037
Swiftech MCR320-QP 3x120 Radiator w/ Built-in Reservoir 70037
Introduction The MCR320-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR320 -QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. The product is available in three versions: * MCR320-QP: The "classic" form factor features inlet and outlet ports located at the top of the radiator. * MCR320-Res: The upper plenum serves as a reservoir and features a fill-port; inlet and outlet ports are located at the bottom of the radiator. * MCR320-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC320-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators. Four of these fittings are included with the MCR320-QP-STACK. Features and Benefits High Performance Low noise Triple 120mm fan form factor triple the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air no

Introduction
The MCR320-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans.
The MCR320 -QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices.
The product is available in three versions:
* MCR320-QP: The "classic" form factor features inlet and outlet ports located at the top of the radiator. * MCR320-Res: The upper plenum serves as a reservoir and features a fill-port; inlet and outlet ports are located at the bottom of the radiator. * MCR320-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC320-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators. Four of these fittings are included with the MCR320-QP-STACK.
Features and Benefits

High Performance

Low noise

Triple 120mm fan form factor triple the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output.

The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels.

Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air no
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70037
Product Name Swiftech MCR320-QP 3x120 Radiator w/ Built-in Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details